EN
  • EN
  • DE

DSPIC33EP16GS202T-I/SS

Part No DSPIC33EP16GS202T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 70 MIPs 16KB (16K x 8) FLASH 28-SSOP
Manufacturer Microchip Technology
Series dsPIC™ 33EP, Functional Safety (FuSa)
Package Reel - TR
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 12x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name DSPIC33EP16GS202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869742-DSPIC33EP16GS202T-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP16GS202T-I/SS CAD Model

Description

Microchip Technology DSPIC33EP16GS202T-I/SS Overview

The DSPIC33EP16GS202T-I/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the signal processing power of a digital signal processor in a single chip. This DSC is part of Microchip's dsPIC33E series and is particularly well-suited for applications that require advanced algorithms and processing power, such as motor control, power supplies, and other embedded control applications.

Key Features

  • High-Performance DSC Core: The DSPIC33EP16GS202T-I/SS features a 70 MIPS dsPIC DSC core with 16-bit wide data paths and the ability to execute most instructions in a single cycle.
  • Enhanced Memory: Equipped with 16KB of RAM and 64KB of flash memory, this DSC provides ample space for complex applications and algorithms.
  • Dual Partition Flash with Live Update Capability: This feature allows for firmware updates with minimal interruption, as one partition can be programmed while the other is running the application.
  • Advanced Analog Features: The device includes a variety of analog features such as a 10-bit A/D converter, comparators, and op-amps, enabling precise control and measurement in embedded systems.
  • Robust Peripheral Set: The DSPIC33EP16GS202T-I/SS boasts a rich set of peripherals including PWM outputs, timers, UART, I2C, and SPI interfaces for versatile connectivity and control options.
  • Extended Temperature Range: With an operational temperature range of -40°C to +125°C, this DSC is ideal for harsh environments.
  • Small Package: The device comes in a compact SSOP-28 (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The DSPIC33EP16GS202T-I/SS is a versatile component that can be used in a variety of applications, including:

  • Advanced Motor Control
  • Power Supply and Power Management systems
  • Industrial Automation and Process Control
  • Automotive and Transportation Systems
  • Audio Applications and Noise Cancellation
  • Instrumentation and Test Equipment

With its powerful processing capabilities, extended temperature range, and robust peripheral set, the DSPIC33EP16GS202T-I/SS from Microchip Technology is an excellent choice for engineers and designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess