EN
  • EN
  • DE

DSPIC33EP256MC506-H/PT

Part No DSPIC33EP256MC506-H/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 64TQFP  /  dsPIC series Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CANbus, I2C, IrDA, LINbus, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 16K x 16
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number DSPIC33EP256MC506
MSL Level 1 (Unlimited)
ECCN 3A001A2A
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1056349-DSPIC33EP256MC506-H/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256MC506-H/PT CAD Model

Description

dSPIC33EP256MC506-H/PT Microcontroller

The dSPIC33EP256MC506-H/PT is a high-performance, 16-bit digital signal controller (DSC) from Microchip Technology. This advanced microcontroller is designed to execute digital signal processing (DSP) and control algorithms, making it an ideal choice for a wide range of applications that require sophisticated control features and powerful computational capabilities.

At the heart of the dSPIC33EP256MC506-H/PT is a DSP engine that offers 70 MIPS of performance, enabling the execution of complex algorithms with high efficiency. The controller comes with 256 KB of flash memory and 32 KB of RAM, providing ample space for application code and data storage. Its dual partition flash with live update capability allows for seamless firmware upgrades without interrupting the device's operation, ensuring maximum uptime for critical applications.

This microcontroller features an extensive set of peripherals, including multiple PWM outputs, analog-to-digital converters (ADCs), and serial communication interfaces such as UART, SPI, and I2C. These interfaces facilitate easy integration with sensors, actuators, and other electronic components, making it a versatile solution for industrial control, automotive applications, robotics, power conversion, and more.

The dSPIC33EP256MC506-H/PT also supports advanced motor control functions and is capable of driving multiple types of motors such as ACIM, PMSM, BLDC, and stepper motors. With its high-resolution PWM outputs and dedicated motor control peripherals, this DSC can achieve precise speed and torque control, which is crucial for applications that demand accurate motor performance.

Designed with robustness in mind, the dSPIC33EP256MC506-H/PT operates over an extended temperature range and includes features such as a fail-safe clock monitor, a watchdog timer, and brown-out reset. These features contribute to the reliability and stability of systems built with this microcontroller, making it a trustworthy choice for safety-critical applications.

Overall, the dSPIC33EP256MC506-H/PT from Microchip Technology offers a powerful blend of DSP performance, flexible peripherals, and robust design features, making it a top-tier solution for developers looking to create advanced control applications with demanding performance requirements.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess