EN
  • EN
  • DE
  • IT

DSPIC33EP32MC204-E/ML

Part No DSPIC33EP32MC204-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44QFN / MCU 16-bit dsPIC RISC 32KB Flash 3.3V Automotive 44-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (10.7K x 24)
Program Memory Type FLASH
RAM Size 2K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 44-VQFN Exposed Pad
Manufacturer Package 44-QFN (8x8)
Win Source Part Number 773489-DSPIC33EP32MC204-E/ML
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP32MC204
Introduction Date April 10, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP32MC204-E/ML CAD Model

Description

Microchip Technology's DSPIC33EP32MC204-E/ML

The DSPIC33EP32MC204-E/ML is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, offering the best of both worlds: the simplicity of a microcontroller (MCU) and the power of a Digital Signal Processor (DSP). This product is designed to cater to demanding applications that require advanced control algorithms and high-speed data processing, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

Key Features

  • Core Performance: The DSPIC33EP32MC204-E/ML features a 70 MIPS (Million Instructions Per Second) DSP engine, providing ample processing power for complex algorithms and functions.
  • Program Memory: It comes with 32 KB of flash memory, allowing for robust application development without the need for external memory components.
  • RAM: This DSC is equipped with 8 KB of RAM, enabling efficient data manipulation and buffering.
  • Advanced Peripherals: It includes a variety of peripherals such as high-speed PWMs, ADCs, and communication interfaces like UART, SPI, and I2C, which are essential for real-time control applications.
  • Motor Control PWMs: Specialized PWMs with high-resolution are integrated for advanced motor control applications.
  • Robust Timers: Multiple 16-bit and 32-bit timers provide precision timing for various tasks.
  • Flexible Communication: The device supports various serial communication interfaces, allowing for easy integration into different system architectures.

Package and Temperature Range

The DSPIC33EP32MC204-E/ML is offered in a 44-pin QFN package, which is known for its small footprint and excellent thermal performance. It operates within an extended industrial temperature range, ensuring reliability and stability across different environments.

Applications

With its robust feature set, the DSPIC33EP32MC204-E/ML is suitable for a variety of applications, such as:

  • Advanced motor control (BLDC, PMSM, ACIM)
  • Power supplies and converters
  • Automotive applications
  • Industrial automation and process control
  • Audio applications and noise cancellation
  • Instrumentation and measurement systems

Overall, the DSPIC33EP32MC204-E/ML from Microchip Technology is a robust and versatile DSC that brings together the ease of use of an MCU with the processing power of a DSP, making it an excellent choice for developers looking to create sophisticated and efficient system designs.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1040 $53.3520
30+ $3.3674 $101.0220
46+ $3.2622 $150.0612
64+ $3.1570 $202.0480
82+ $3.0517 $250.2394
110+ $2.7360 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess