EN
  • EN
  • DE

DSPIC33EP512MC806-E/PT

Part No DSPIC33EP512MC806-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 512KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000796-DSPIC33EP512MC806-E/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, dsPIC™ 33EP
Package Tray
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Oscillator Type Internal
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP512MC806-E/PT CAD Model

Description

Microchip Technology's DSPIC33EP512MC806-E/PT Microcontroller

The DSPIC33EP512MC806-E/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, crafted to deliver the efficiency and power of a DSP with the simplicity of an MCU. This advanced microcontroller is designed to cater to a broad range of applications, including industrial control systems, automotive applications, power management, and Internet of Things (IoT) devices.

Key Features

  • Core: The device features a 70 MIPS dsPIC33E core with DSP and enhanced on-chip features, enabling efficient handling of complex algorithms and control processes.
  • Memory: It comes with an ample 512 KB of flash memory and 48 KB of RAM, providing substantial space for application code and data storage.
  • Digital I/O: The microcontroller offers a variety of digital communication interfaces, including UART, SPI, I2C, and CAN modules, for easy integration with peripheral devices.
  • Advanced Analog: It includes a 12-bit, up to 16-channel Analog-to-Digital Converter (ADC) with high sampling speeds, alongside three comparators and a Charge Time Measurement Unit (CTMU) for versatile analog input handling.
  • Motor Control PWMs: The device is equipped with advanced motor control PWMs, making it an ideal choice for driving various types of motors in precision control applications.
  • Robust Timers: Multiple 32-bit and 16-bit timers, as well as a Real-Time Clock and Calendar (RTCC), provide accurate timing solutions for time-sensitive tasks.
  • Package: The microcontroller is offered in a 64-pin TQFP package, which is suitable for space-constrained applications while still providing ample I/O ports for connectivity.
  • Temperature Range: With an operational temperature range of -40°C to +125°C, the DSPIC33EP512MC806-E/PT is built to perform reliably in extreme environments.

Applications

The DSPIC33EP512MC806-E/PT's versatile feature set makes it an excellent choice for a wide array of applications, particularly where precise control and efficient processing are required. It is well-suited for advanced motor control systems, power supply and conversion, embedded controllers, and complex industrial automation systems. Its robust communication protocols also make it a strong candidate for IoT devices that require reliable data exchange and processing capabilities.

Overall, the DSPIC33EP512MC806-E/PT from Microchip Technology stands out as a microcontroller that blends the power of digital signal processing with the ease-of-use of a traditional microcontroller, all within a compact and robust package.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 608 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess