EN
  • EN
  • DE
  • IT

DSPIC33EP64MC202-E/MM

Part No DSPIC33EP64MC202-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 4K x 16
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN-S (6x6)
Manufacturer Homepage www.microchip.com
Win Source Part Number 723281-DSPIC33EP64MC202-E/MM
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33EP64MC202
Introduction Date April 01, 2011
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP64MC202-E/MM CAD Model

Description

Microchip Technology's DSPIC33EP64MC202-E/MM Product Overview

The DSPIC33EP64MC202-E/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal choice for a broad range of applications, including industrial control, motor control, power conversion, and sensing applications.

Key Features:

  • Core Performance: The DSPIC33EP64MC202-E/MM features a 70 MIPS (million instructions per second) dsPIC® DSC core with DSP and enhanced on-chip features, enabling efficient handling of complex algorithms and functions.
  • Memory: Equipped with 64KB of flash memory and 8KB of RAM, this device provides ample space for code storage and efficient data management.
  • Dual Partition Flash with Live Update: Its dual partition flash allows for live updates of the firmware, ensuring minimal downtime and continuous operation during software upgrades.
  • Advanced Analog Features: It includes a variety of analog features such as a 10-bit A/D converter, comparators, and op-amps, allowing for precise control and measurement in embedded systems.
  • Robust Timers and Communication Interfaces: The device comes with multiple timers, communication interfaces like UART, SPI, I2C, and CAN for versatile connectivity options.
  • Motor Control PWMs: Specialized PWMs and other peripherals support motor control applications, making this DSC a go-to for driving and controlling various types of motors.
  • Enhanced Peripheral Interface (EPI): The inclusion of an EPI allows for high-speed data streaming and complex peripheral management.

Applications:

The DSPIC33EP64MC202-E/MM is well-suited for a wide array of applications where efficiency and computational power are essential. It is particularly beneficial in:

  • Advanced Motor Control Systems
  • Automotive and Transportation Solutions
  • Industrial Automation and Process Control
  • Power Supply and Power Management
  • Instrumentation and Test Equipment
  • Consumer Electronics

With its robust feature set and high level of integration, the DSPIC33EP64MC202-E/MM from Microchip Technology is a versatile and powerful component for any design that requires a blend of control and signal processing capabilities.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess