EN
  • EN
  • DE

DSPIC33FJ09GS302-I/SO

Part No DSPIC33FJ09GS302-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 9KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 9KB (3K x 24) FLASH 28-SOIC
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 9KB (3K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x10b; D/A 2x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name DSPIC33FJ09GS302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869778-DSPIC33FJ09GS302-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ09GS302-I/SO CAD Model

Description

dSPIC33FJ09GS302-I/SO - A Digital Signal Controller by Microchip Technology

The dSPIC33FJ09GS302-I/SO is a cutting-edge digital signal controller (DSC) from Microchip Technology, designed to offer an optimal blend of the features of a microcontroller (MCU) and the signal processing capabilities of a digital signal processor (DSP). This makes it an ideal choice for applications that require advanced control algorithms and high-speed computation, such as motor control, power conversion, and sensor processing.

This DSC is part of the dsPIC33FJ GS series, which is specifically tailored for power conversion and motor control applications. It operates at a maximum frequency of 40 MHz, providing a high level of performance for complex algorithms. The dsPIC33FJ09GS302-I/SO comes in a compact 18-pin SOIC package, making it suitable for space-constrained applications.

Key Features:

  • High-Performance CPU: The device features a 16-bit modified Harvard architecture with an extensive instruction set optimized for digital signal processing and high-speed control tasks.
  • Flash Memory: It includes 9 KB of on-chip flash memory, allowing for robust storage of application code and data.
  • RAM: The controller is equipped with 1 KB of RAM, providing sufficient space for real-time data processing and manipulation.
  • Flexible Peripherals: It offers a variety of peripherals, such as UART, SPI, and I2C interfaces for communication, as well as a high-speed PWM module and analog-to-digital converter (ADC) for control applications.
  • Robust Operation: The dSPIC33FJ09GS302-I/SO is designed to operate over an industrial temperature range and includes features such as brown-out reset and a watchdog timer for increased reliability.

Applications:

  • Advanced Motor Control
  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • LED Lighting Systems
  • Automotive and Transportation
  • Industrial Automation and Control

With its advanced capabilities and high level of integration, the dSPIC33FJ09GS302-I/SO from Microchip Technology is a versatile and powerful solution for engineers looking to develop sophisticated control systems in a variety of applications. Its performance, coupled with Microchip's support and development tools, helps to streamline the design process and bring products to market faster.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess