EN
  • EN
  • DE

DSPIC33FJ128GP204-E/PT

Part No DSPIC33FJ128GP204-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name dsPIC33FJ128GP204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917655-DSPIC33FJ128GP204-E/PT
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP204-E/PT CAD Model

Description

dSPIC33FJ128GP204-E/PT Microcontroller

The dSPIC33FJ128GP204-E/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This versatile component is ideal for applications requiring sophisticated algorithms, including motor control, power conversion, and sensor processing, among others.

Key Features:

  • Core: The device operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), providing robust processing power for complex tasks.
  • Program Memory: It comes with 128KB of flash memory, allowing for ample space to store application code.
  • RAM: The 16KB of RAM ensures smooth operation and data handling for real-time processing needs.
  • I/O Pins: The microcontroller offers 21 analog inputs and up to 85 general-purpose I/O pins for versatile interfacing with peripherals and sensors.
  • Advanced Peripherals: It includes advanced peripherals such as PWM modules, quadrature encoder interfaces, and input capture modules, making it highly suitable for precision control applications.
  • Communication Interfaces: The dSPIC33FJ128GP204-E/PT supports multiple communication protocols including UART, SPI, and I2C, facilitating easy integration into a wide range of systems.
  • Operating Voltage: The device operates within a range of 3.0V to 3.6V, ensuring compatibility with most power systems in embedded applications.
  • Temperature Range: It is designed to function reliably in extreme environments with an operational temperature range from -40°C to +125°C.
  • Packaging: The microcontroller is available in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The dSPIC33FJ128GP204-E/PT is an excellent choice for a variety of demanding applications, including:

  • Advanced motor control systems
  • Power supply and power management systems
  • Industrial automation and process control
  • Automotive and aeronautics instrumentation
  • Audio and speech processing

With its robust architecture, extensive memory, and comprehensive set of peripherals, the dSPIC33FJ128GP204-E/PT from Microchip Technology is a powerful and versatile solution for developers seeking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess