EN
  • EN
  • DE

DSPIC33FJ16GP102T-I/SO

Part No DSPIC33FJ16GP102T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 28SOIC  /  dsPIC series Microcontroller IC 16-Bit 16 MIPs 16KB (16K x 8) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33F
Package Tape & Reel (TR)
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 21
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33FJ16GP102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,600
Win Source Part Number 1056366-DSPIC33FJ16GP102T-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ16GP102T-I/SO CAD Model

Description

The dsPIC33FJ16GP102T-I/SO from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that integrates the control attributes of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP) to offer an optimized solution for embedded control applications.

Key Features

  • Core: The device features a 16-bit dsPIC core with a maximum speed of 40 MIPS, providing a powerful engine for complex algorithms and control systems.
  • Program Memory: It comes equipped with 16 KB of flash memory, allowing for robust application development and data storage.
  • RAM: With 2 KB of RAM, this DSC offers sufficient space for real-time data processing and task handling.
  • I/O Pins: The unit offers 21 I/O pins, which allows for versatile interfacing with peripheral devices and external components.
  • Timers and Communication Interfaces: It includes multiple timers, as well as I2C, SPI, and UART interfaces, providing a range of options for timing operations and communication with other devices.
  • Operating Temperature: The device operates within an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: The DSC comes in a compact SOIC package, making it suitable for space-constrained applications.

Applications

The dsPIC33FJ16GP102T-I/SO is designed for a variety of applications across different industries. It is particularly suited for:

  • Motor Control
  • Power Supplies
  • Automotive and Transportation
  • Industrial Control Systems
  • Consumer Electronics
  • Medical Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. This DSC is no exception, offering long-term performance and stability for critical applications. Its robust design and manufacturing process ensure that it meets the high standards expected from industrial-grade components.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess