EN
  • EN
  • DE

DSPIC33FJ32GP202T-E/MM

Part No DSPIC33FJ32GP202T-E/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 16-bit dsPIC RISC 32KB Flash 3.3V Automotive 28-Pin QFN-S EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Microchip Technology
Win Source Part Number 254500-DSPIC33FJ32GP202T-E/MM
Family Name DSPIC33FJ32GP202
Introduction Date January 00, 1900
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32GP202T-E/MM CAD Model

Description

Microchip Technology's DSPIC33FJ32GP202T-E/MM Product Overview

The DSPIC33FJ32GP202T-E/MM is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This compact, surface-mount device is housed in a 28-pin QFN (Quad Flat No-leads) package, making it suitable for space-constrained applications.

Key Features

  • Processing Core: At the heart of the DSPIC33FJ32GP202T-E/MM is a modified Harvard architecture processor that can execute instructions in a single cycle, enhancing its performance and speed capabilities.
  • Memory: It comes equipped with 32 KB of flash memory and 4 KB of RAM, providing ample space for code storage and efficient data management.
  • High-Speed PWM: The device features advanced PWM modules, making it an ideal choice for sophisticated motor control applications.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with multiple channels enables precise measurement of analog signals, crucial for sensor interfacing and real-time data acquisition.
  • Communication Interfaces: Multiple communication options are available, including I2C, SPI, and UART, facilitating easy integration with other components and peripherals.
  • Robust Timers and Input/Output: It boasts versatile timer/counters and a rich set of I/O pins to handle various timing and control tasks.

Applications

The DSPIC33FJ32GP202T-E/MM is adaptable to a wide range of applications, such as:

  • Advanced motor control systems
  • Automotive and transportation
  • Industrial automation and process control
  • Consumer electronics
  • Medical devices
  • Power management systems

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The DSPIC33FJ32GP202T-E/MM is no exception, offering extended operational temperature ranges and robust performance. Additionally, developers can benefit from Microchip's comprehensive support network, including development tools, software libraries, and a global community of engineers.

Whether you're designing a complex control system or looking for a powerful processor for your next embedded project, the DSPIC33FJ32GP202T-E/MM offers a blend of performance, versatility, and reliability that can meet the demands of your innovative applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess