EN
  • EN
  • DE
  • IT

DSPIC33FJ64GS606T-50I/P

Part No DSPIC33FJ64GS606T-50I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 718276-DSPIC33FJ64GS606T-50I/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GS606T-50I/P CAD Model

Description

The DSPIC33FJ64GS606T-50I/P is a high-performance, 16-bit Digital Signal Controller (DSC) designed by Microchip Technology, tailored for applications requiring a perfect blend of digital signal processing (DSP) and microcontroller (MCU) functionalities. This innovative component is an ideal solution for advanced motor control, digital power supplies, and various industrial control systems.

Key Features

  • Core: The device is built around a powerful 16-bit dsPIC33F core that operates at a maximum frequency of 50 MHz, providing 50 MIPS (Million Instructions Per Second) of computational power which is essential for time-critical applications.
  • Program Memory: It comes with 64 KB of flash memory, which is ample space for complex algorithms and application code.
  • RAM: The DSPIC33FJ64GS606T-50I/P is equipped with 8 KB of RAM for data storage and efficient handling of real-time tasks.
  • Digital Signal Processing: The DSC features optimized DSP engine that supports a wide array of arithmetic operations which are crucial for digital signal manipulation. This includes instructions for MAC (Multiply-Accumulate), bit-reversed addressing mode, and zero overhead looping.
  • Advanced Peripherals: It includes a variety of peripherals such as PWM (Pulse Width Modulation) outputs, ADC (Analog to Digital Converters), and I/O ports that facilitate precise control and data acquisition in embedded systems.
  • Temperature Range: This robust component is designed to operate within an industrial temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.
  • Package: The DSPIC33FJ64GS606T-50I/P is available in a 64-pin TQFP (Thin Quad Flat Package), which is suitable for surface-mount technology and provides a compact footprint for space-constrained applications.

Applications

The versatility of the DSPIC33FJ64GS606T-50I/P makes it a go-to choice for a wide range of applications. It's particularly well-suited for:

  • Advanced Motor Control Systems
  • Power Supply and Power Management
  • Industrial Control and Automation
  • Audio Applications and Signal Processing
  • Automotive and Transportation Systems

With its robust processing capabilities, extensive memory, and a suite of integrated peripherals, the DSPIC33FJ64GS606T-50I/P from Microchip Technology stands out as a highly reliable and efficient solution for engineers looking to develop sophisticated control systems.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess