EN
  • EN
  • DE

DSPIC33FJ64GS606T-50I/PT

Part No DSPIC33FJ64GS606T-50I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor dsPIC
Part Core Size 16-Bit
Speed(Frequency) 50 MIPs
Number of I/O 58
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Data RAM Size 9K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 16x10b; D/A 1x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 038336-DSPIC33FJ64GS606T-50I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GS606T-50I/PT CAD Model

Description

The DSPIC33FJ64GS606T-50I/PT is a 16-bit digital signal controller (DSC) from Microchip Technology. It is based on the dsPIC33F family of DSCs, which are known for their high performance and low power consumption. The DSPIC33FJ64GS606T-50I/PT has a clock speed of 50 MIPS and features 64 KB of flash memory and 9 KB of SRAM. It also has a wide range of peripherals, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), timers, and pulse-width modulation (PWM) modules.

The DSPIC33FJ64GS606T-50I/PT is ideal for a wide range of applications, including:

Industrial control: The DSPIC33FJ64GS606T-50I/PT can be used to control a variety of industrial devices, such as motors, pumps, and sensors. It can also be used to implement complex control algorithms, such as PID control and fuzzy logic control. Power electronics: The DSPIC33FJ64GS606T-50I/PT can be used to control power electronic devices, such as inverters, converters, and motor controllers. It can also be used to implement complex power management algorithms. Automotive: The DSPIC33FJ64GS606T-50I/PT can be used to control a variety of automotive systems, such as engine management, transmission control, and anti-lock braking systems (ABS). It can also be used to implement complex safety algorithms, such as traction control and electronic stability control (ESC). Consumer electronics: The DSPIC33FJ64GS606T-50I/PT can be used to control a variety of consumer electronic devices, such as televisions, printers, and digital cameras. It can also be used to implement complex signal processing algorithms, such as image processing and audio processing. Features and Benefits:

High performance: 50 MIPS clock speed and a powerful DSP engine make the DSPIC33FJ64GS606T-50I/PT ideal for demanding applications. Low power consumption: The DSPIC33FJ64GS606T-50I/PT features a variety of power-saving modes, making it ideal for battery-powered devices. Wide range of peripherals: The DSPIC33FJ64GS606T-50I/PT has a wide range of peripherals, including ADCs, DACs, timers, and PWM modules, making it ideal for a wide range of applications. Easy to use: The DSPIC33FJ64GS606T-50I/PT is supported by a comprehensive suite of development tools, including the MPLAB X IDE and the MPLAB XC16 compiler. Applications:

Industrial control Power electronics Automotive Consumer electronics Medical devices Aerospace and defense Conclusion:

The DSPIC33FJ64GS606T-50I/PT is a powerful and versatile DSC that is ideal for a wide range of applications. It offers high performance, low power consumption, a wide range of peripherals, and easy-to-use development tools.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess