EN
  • EN
  • DE

EVB8742

Part No EVB8742
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description EVALUATION BOARD LAN8742 / LAN8742 Ethernet PHY Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Series flexPWR™
Package Bulk
Product Status Obsolete
Type Interface
Function Ethernet PHY
Utilized IC / Part LAN8742
Supplied Contents Board(s)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1048021-EVB8742
Ultra Librarian 3D Model Ultra Librarian EVB8742 CAD Model

Description

The EVB8742 is an advanced motor control evaluation board from Microchip Technology, designed to provide engineers and developers with a robust platform for experimenting with and prototyping motor control applications. This versatile evaluation board is specifically tailored for use with Microchip's innovative dsPIC33CK256MP508 Digital Signal Controller, which is equipped with high-performance features that cater to the demanding needs of modern motor control systems.

Key Features

  • Integrated Motor Control: The EVB8742 is built around the dsPIC33CK256MP508 DSC, providing high-speed performance and ample computational power for complex motor control algorithms.
  • Flexible Power Stage: With its configurable power stage, the board supports various motor types, including Brushless DC (BLDC), Permanent Magnet Synchronous Motors (PMSM), and more, making it suitable for a wide range of applications.
  • Advanced Sensing Capabilities: The board includes current sensing, voltage sensing, and temperature sensing, which ensures precise control and monitoring of the motor's operating conditions.
  • Connectivity Options: Equipped with CAN, UART, and SPI communication interfaces, the EVB8742 allows for easy integration with external systems and facilitates data exchange for control and monitoring purposes.
  • On-Board Debugger: An integrated debugger and programmer enable seamless code development, debugging, and programming directly on the evaluation board, streamlining the development process.
  • Software Support: The EVB8742 is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB® XC16 Compiler, providing a comprehensive suite of development tools.

Applications

The EVB8742 is ideal for a variety of motor control applications, including industrial automation, robotics, electric vehicles, and HVAC systems. Its adaptability and high-performance characteristics make it an excellent choice for both educational purposes and professional development in the field of motor control technology.

Conclusion

Microchip Technology's EVB8742 motor control evaluation board is a powerful tool for engineers and developers looking to push the boundaries of motor control design. With its comprehensive feature set, extensive software support, and flexible hardware configuration, the EVB8742 stands out as a leading choice for prototyping and experimentation in advanced motor control systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD / ADM1266 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess