Products specifications Report Issue?

Win Source Part Number 997589-HA5122-I/PT
Categories OEM Parts(F-I)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HA5122-I/PT CAD Model

Description

Microchip Technology HA5122-I/PT Image

The HA5122-I/PT is a high-performance, dual sample and hold amplifier produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for applications requiring simultaneous sampling of two different input signals, this device is ideal for analog-to-digital conversion, data acquisition systems, and multiplexed analog monitoring.

Each sample and hold circuit within the HA5122-I/PT features a separate hold capacitor and an independent analog input, enabling it to capture and maintain an analog input signal level with high accuracy. The device operates with a wide single or dual power supply range, making it flexible for various system designs.

Key features of the HA5122-I/PT include:

  • Fast Acquisition Time: The device is capable of rapid signal acquisition, ensuring minimal delay in capturing the input signal.
  • Low Aperture Jitter: With minimal aperture jitter, the HA5122-I/PT provides consistent and reliable sampling, crucial for high-precision applications.
  • Low Droop Rate: The hold mode performance is enhanced by a low droop rate, which minimizes signal degradation over time.
  • High Output Current: The device can deliver a high output current, allowing it to drive large capacitive loads without significant signal distortion.

The HA5122-I/PT comes in a 16-pin Plastic Thin Quad Flat Pack (TQFP) package, ensuring a compact footprint for space-constrained applications. It is characterized for operation over the full industrial temperature range (-40°C to +85°C), providing robust performance in a wide array of environmental conditions.

Whether you're working on precision data acquisition, industrial control systems, or any other application that demands simultaneous and accurate sampling, the HA5122-I/PT from Microchip Technology offers a reliable and efficient solution.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
ECAD model for HAL1508SU
Eaton / Cutler Hammer
HMDL3800A09N05 - Eaton Cutler-Hammer Westinghouse M-FRAME HMDL3800 w/ aux sw & LEST
Need more? Email Us
ECAD model for HMDL3800A09N05
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
ECAD model for FDB3020L
Phoenix Contact
Need more? Email Us
ECAD model for FLKM 20-AB/1769/OF8C/AN/BF
Toshiba Semiconductor and Storage
Trans IGBT Chip N-CH 600V 50A 230000mW 3-Pin(3+Tab) TO-3PN Magazine
Lowest to $6.8230
ECAD model for GT50JR22(STA1,E,S)
Renesas Electronics America
Need more? Email Us
ECAD model for IDT74FCT240ATS0
GigaDevice Semiconductor
Need more? Email Us
ECAD model for GD25Q40BTIGR1SC7
Halo Electronics Inc
Ind Drum Core Shielded 47uH 20% T/R
Need more? Email Us
ECAD model for HDS129-470MTR
IXYS
IXGT64N60B3 TRL / IGBT PT 600 V 64 A 460 W Surface Mount TO-268
Need more? Email Us
ECAD model for IXGT64N60B3-TRL

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention