EN
  • EN
  • DE

HCS300/P

Part No HCS300/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8DIP / Code Hopping Encoder 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Verified
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number HCS300
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 142171-HCS300/P
Ultra Librarian 3D Model Ultra Librarian HCS300/P CAD Model

Description

The HCS300/P from Microchip Technology is a powerful integrated circuit that utilizes the KEELOQ® hopping technology to ensure secure data transmission. This encoder is specifically designed for remote keyless entry (RKE) systems, garage door openers, and other secure access control applications where robust security is paramount.

The HCS300/P features a 28-bit serial number and 64-bit cryptographic keys, providing a high level of security through an algorithm that generates unique and encrypted codes for every use. This makes it nearly impossible for would-be intruders to replicate or predict the codes, thereby preventing unauthorized access.

With its small form factor, the HCS300/P is available in a PDIP 8-pin package, making it suitable for compact designs without compromising on functionality. It operates over a wide voltage range of 2.0V to 6.6V, catering to various application requirements and ensuring compatibility with a broad range of battery-operated devices.

One of the standout features of the HCS300/P is its ability to work seamlessly with the KEELOQ® decoders, such as the HCS500, HCS200, and HCS410. This compatibility ensures that designers can implement a secure and reliable two-way communication system with ease. Additionally, the encoder supports up to 15 functions or commands, giving developers the flexibility to create sophisticated control systems with multiple inputs and outputs.

The device also boasts excellent power management, with a low standby current that helps to prolong battery life in remote applications. This is particularly important for devices that require long-term operation without frequent maintenance or battery replacement.

For those looking to implement secure data transmission in their systems, the HCS300/P offers a blend of reliability, security, and ease of integration that is hard to match. Its robust encryption capabilities, combined with Microchip's reputation for quality and support, make it a top choice for designers and engineers in the security and access control industries.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.4359
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Maxim Integrated
IC CTLR OVP W/FET 4.56V8-UDFN
Lowest to $8.2109
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2961 $59.6986
62+ $1.8838 $116.7956
95+ $1.8249 $173.3655
131+ $1.7660 $231.3460
170+ $1.7071 $290.2070
227+ $1.5304 $347.4008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess