EN
  • EN
  • DE

HCS360/SN

Part No HCS360/SN
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8SOIC / Code Hopping Encoder 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Verified
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number HCS360
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 142182-HCS360/SN
Ultra Librarian 3D Model Ultra Librarian HCS360/SN CAD Model

Description

Microchip Technology's HCS360/SN Keeloq Encoder

The HCS360/SN from Microchip Technology is a highly secure, low-power, and easy-to-use encoder IC designed for remote keyless entry (RKE) systems and various other wireless authentication applications. This integrated circuit is part of Microchip's KEELOQ® code hopping devices, which utilize advanced cryptographic algorithms to ensure secure communication between transmitters and receivers.

The HCS360/SN is specifically tailored for RKE systems in the automotive industry but is equally suited for alarm systems, garage door openers, and home automation networks. Its robust security features are built upon the KEELOQ® hopping technology, which dynamically changes codes with each use, making it virtually impossible for unauthorized parties to duplicate or interfere with the signal.

Key features of the HCS360/SN include:

  • Code Hopping Capability: Each transmission utilizes a unique code, preventing code capture and replay attacks.
  • EEPROM Memory: Onboard memory allows for secure storage of cryptographic keys and configuration parameters.
  • Low Power Consumption: Optimized for battery-powered applications, the encoder ensures extended battery life.
  • High Security: The device uses a programmable 28-bit serial number and 64-bit cryptographic keys, providing a high level of security.
  • Easy Integration: The HCS360/SN is designed to work seamlessly with Microchip's range of RF transmitters and receivers, facilitating easy system development.

Developers can benefit from the HCS360/SN's versatile programming options, which allow for customization of security parameters and functionality. With a wide operating voltage range and the ability to operate under a broad range of temperatures, the HCS360/SN is a resilient choice for demanding environments.

In summary, the HCS360/SN encoder from Microchip Technology represents a pinnacle of security and convenience in the field of wireless data transmission, providing peace of mind for manufacturers and end-users alike. Whether used in automotive RKE systems or home security networks, this encoder stands as a testament to Microchip's commitment to innovation and security.

You May Also Be Interested in

Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Microchip Technology
Integrated 5-Port 10/100 Managed Switch | IC 10/100 INTEG SWITCH 128PQFP
Lowest to $18.0048
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Maxim Integrated
IC CTLR OVP 7.4V SC70-6
Lowest to $2.1887
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Infineon Technologies
Universal System Basis Chip
Need more? Email Us
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1102 $63.3060
70+ $1.7313 $121.1910
105+ $1.6771 $176.0955
145+ $1.6228 $235.3060
185+ $1.5696 $290.3760
250+ $1.4068 $351.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess