EN
  • EN
  • DE

HV2301FG-G-M931

Part No HV2301FG-G-M931
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC 8CH ANALOG SWITCH 48LQFP / Analog Switch Octal SPST 48-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Applications Ultrasound
Switch Circuit SPST
Number of Channels 8
On-State Resistance (Maximum) 38 Ohm
Operating Supply Voltage 40 V ~ 200 V
Dual Voltage Supply ±40 V ~ 160 V
-3db Bandwidth 50MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 776247-HV2301FG-G-M931
Popularity Medium
Supply and Demand Status Balance
Family Name HV2301
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian HV2301FG-G-M931 CAD Model

Description

Microchip Technology HV2301FG-G-M931 Product Overview

The HV2301FG-G-M931 is a high-voltage analog switch from Microchip Technology, designed for precision applications that demand low charge injection, low power consumption, and high voltage capabilities. This advanced switch is part of Microchip's HV23xx family and is particularly suitable for medical, industrial, and telecommunication applications where it is necessary to control high-voltage analog signals.

The device operates with a dual supply voltage, ranging from ±10V to ±20V, allowing it to handle significant signal levels with ease. The switch's high-voltage capability makes it an ideal choice for ultrasound and other piezoelectric transducer applications, where precise signal routing is essential.

The HV2301FG-G-M931 offers an excellent performance profile with a low charge injection of less than 30 pC, ensuring signal integrity is maintained during switching operations. The on-resistance is typically around 8 Ohms, which contributes to the low distortion and high signal-to-noise ratio that are crucial for sensitive analog applications.

This device is also characterized by its low power consumption, drawing a quiescent current of less than 10 µA, making it an energy-efficient option for battery-powered devices or any system where power conservation is a priority.

The HV2301FG-G-M931 comes in a 48-lead LQFP package, which is designed for surface mount technology, providing ease of integration into a variety of circuit designs. It also features an extended temperature range of -40°C to +85°C, ensuring reliable operation under a wide range of environmental conditions.

In summary, the HV2301FG-G-M931 from Microchip Technology is a robust, high-voltage analog switch that offers precision, low power consumption, and high-performance characteristics, making it an excellent choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess