EN
  • EN
  • DE

HV738K6-G

Part No HV738K6-G
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC ULTRASOUND DRIVER 48VQFN / Ultrasound Pulser 48-Pin QFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Applications Pulse Generator
Operating Supply Voltage 7.5 V ~ 10 V
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 776255-HV738K6-G
Popularity Medium
Supply and Demand Status Balance
Family Name HV738
Introduction Date April 04, 2007
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HV738K6-G CAD Model

Description

The HV738K6-G is a high-performance, precision integrated circuit from Microchip Technology, renowned for its robust design and reliability. This component is designed to cater to a wide range of applications, particularly those requiring high voltage operations. The HV738K6-G is an ideal solution for professionals in the field of industrial control systems, medical equipment, automotive electronics, and other advanced electronic systems.

Key Features

  • High Voltage Capabilities: The HV738K6-G is built to handle high voltage applications with ease, ensuring stable performance under demanding conditions.
  • Durable Construction: Made with Microchip's commitment to quality, this product is constructed to withstand the rigors of industrial environments, offering a long operational life.
  • Energy Efficient: Despite its high voltage operation, the HV738K6-G is designed to be energy-efficient, reducing power consumption and heat generation.
  • Compact Design: The device comes in a compact package, making it suitable for space-constrained applications without compromising on power or functionality.

Applications

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Imaging Equipment
  • Power Management Solutions

Technical Specifications

Parameter Value Operating Voltage High Voltage Range Package Type Surface-Mount Quality Grade Industrial Brand Microchip Technology

The HV738K6-G from Microchip Technology is not just a component; it's a guarantee of quality and performance for your most critical applications. With Microchip's reputation for excellence, this product is a solid choice for engineers and designers looking for reliability and precision.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess