EN
  • EN
  • DE

LTC3407EMSE-2#TRPBF

Part No LTC3407EMSE-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 0.8A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 5V
Output Current 800mA
Frequency - Switching 2.25MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 106254-LTC3407EMSE-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3407EMSE-2#TRPBF CAD Model

Description

LTC3407EMSE-2#TRPBF - Dual Synchronous Step-Down Regulator

The LTC3407EMSE-2#TRPBF is a high-efficiency, dual-channel, synchronous step-down voltage regulator produced by Linear Technology, now part of Analog Devices. This compact and versatile regulator is designed to minimize external component count while providing optimal performance for portable devices that require dual power supplies.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 5.5V, making it suitable for single Li-Ion, multi-cell alkaline, or NiMH applications, as well as for 3.3V or 5V input rails.
  • Dual 600mA Outputs: It is capable of delivering up to 600mA of continuous output current from each channel, which can satisfy the power requirements of various applications, including PDAs, portable media players, and other handheld devices.
  • High Efficiency: The LTC3407EMSE-2#TRPBF utilizes a constant-frequency, current mode architecture, along with internal synchronous rectification, to achieve high efficiencies of up to 96%.
  • Adjustable Switching Frequency: The switching frequency can be programmed up to 4MHz, allowing the use of small, low-cost capacitors and inductors while also providing fast transient response.
  • Low Dropout Operation: The low RDS(ON) internal switches enable low dropout operation, which extends battery life by allowing the regulator to maintain a regulated output even when the input voltage is close to the output voltage.
  • Independent Shutdown and Soft-Start: Each channel can be independently shut down, and soft-start capability is integrated to control inrush current during startup.
  • Thermal Protection: The device includes over-temperature protection to safeguard the regulator under high-load conditions and thermal stress.
  • Compact Package: It comes in a 10-lead MSOP package, which is ideal for space-constrained applications.

Applications:

The LTC3407EMSE-2#TRPBF is well-suited for powering portable devices where dual power supplies are needed, such as handheld medical devices, GPS receivers, and other battery-operated consumer electronics. Its high efficiency and small footprint make it an excellent choice for designers looking to optimize power management in compact, battery-dependent applications.

With its robust feature set and Linear Technology's reputation for quality, the LTC3407EMSE-2#TRPBF is a reliable and efficient solution for your dual-channel power supply needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess