Products specifications

Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 3 A
Speed Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr) 5 µs
Current - Reverse Leakage @ Vr 1 µA @ 200 V
Grade Military
Qualification MIL-PRF-19500/286
Mounting Type Through Hole
Case / Package A, Axial
Supplier Device Package A, Axial
Operating Temperature - Junction -65°C ~ 175°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1608283-JAN1N4245
Ultra Librarian 3D Model Ultra Librarian JAN1N4245 CAD Model

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 2A MINISMA
Need more? Email Us
ECAD model for CDBM240-HF
Vishay
DIODE AVALANCHE 200V 1.9A SOD57
Lowest to $0.4516
ECAD model for BYT53D-TAP
ON Semiconductor
SCHOTTKY BARRIER RECTIFIER DIODE / Diode
Need more? Email Us
ECAD model for SBS010M-TL-E
Taiwan Semiconductor
DIODE GEN PURP 200V 10A TO220AC
Need more? Email Us
ECAD model for SFA1004G
ON Semiconductor
DIODE SCHOTTKY 225MW 30V SOD123 / Diode
Lowest to $0.0609
ECAD model for MMSD301T1
Comchip Technology
DIODE GEN PURP 400V 1A SOD123F
Lowest to $0.2104
ECAD model for CGRKM4004-HF
ON Semiconductor
DIODE SWITCHING 1.2KV 10A / Diode
Need more? Email Us
ECAD model for MR10120E
Bourns Inc.
DIODE GEN PURP 2KV 1A SMA
Lowest to $0.3854
ECAD model for CD214A-R12000
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ECAD model for SMBD1031T

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention