Products specifications

Manufacturer Panjit
Win Source Part Number 1258921-SS12E
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS12E CAD Model

Description

The SS12E is a surface mount Schottky Barrier Rectifier manufactured by Panjit. It is designed to provide efficient rectification with low forward voltage drop and fast switching capabilities. This makes it ideal for applications where power efficiency and minimal switching losses are critical.

Applications:

  • Switching Mode Power Supplies (SMPS): Used in secondary rectification to improve overall power supply efficiency.
  • DC-DC Converters: Employed as a rectifier in DC-DC converters to minimize power loss during conversion.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse polarity connections.
  • Free-Wheeling Diodes: Used in inductive load circuits to dissipate energy and prevent voltage spikes when the current is switched off.
  • LED Lighting: Used in LED drivers for efficient power conversion and voltage regulation.

Features:

  • Low Forward Voltage Drop: Minimizes power loss, improving energy efficiency.
  • High Surge Current Capability: Withstands high current surges, ensuring device reliability under transient conditions.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • Surface Mount Package (SMA/DO-214AC): Facilitates automated assembly and compact designs.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives, making it environmentally friendly.

Benefits:

  • Increased Efficiency: Reduces energy consumption, leading to lower operating costs.
  • Enhanced Reliability: Provides stable and consistent performance, even under demanding conditions.
  • Compact Design: Allows for integration into space-constrained applications.
  • Simplified Assembly: Surface mount package simplifies the manufacturing process.
  • Environmental Compliance: Meets environmental standards, reducing environmental impact.

Additional Details:

The SS12E typically has a maximum repetitive peak reverse voltage (VRRM) of 20V, and a maximum average forward rectified current (IF(AV)) of 1A. It is commonly available in an SMA (DO-214AC) package. The forward voltage drop (VF) is typically around 0.45V at 1A. Its compact size and electrical characteristics make it a versatile component for various electronic applications. Always consult the manufacturer's datasheet for precise specifications and application guidelines to ensure optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC DECODER/DEMUX 3-8LINE 16-SOIC
Lowest to $0.5866
ECAD model for SN74LS138DRE4
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.5270
ECAD model for SN74AHCT574PW
Zetex Semiconductors
100V PNP LOW SATURATION MEDIUM POWER TRANSISTOR IN SOT89
Need more? Email Us
ECAD model for ZX5T953ZTA
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NOR GATES
Need more? Email Us
ECAD model for SN74LV02PWLE
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.25V 20SOIC
Lowest to $7.8141
ECAD model for SN74S241DWR
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $1.3232
ECAD model for TPS77815PWPR
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES | IC GATE AND 3CH 3-INP 14SOP
Lowest to $2.1445
ECAD model for SN74AS11NSR
Vishay
Optocoupler with Phototransistor Output | OPTOISOLATOR 5KV TRANS 6DIP
Lowest to $3.6531
ECAD model for TCDT1123
Microchip Technology
3-1/2 DIGIT A/D CONVERTERS | IC ADC 3 1/2DGT LED DVR 40-DIP
Need more? Email Us
ECAD model for TC7107IPL

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention