Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500/552
Package Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 12V
Voltage - Breakdown (Min) 13.6V
Voltage - Clamping (Max) @ Ipp 22.6V
Current - Peak Pulse (10/1000µs) 374A (8/20µs)
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case G, Axial
Supplier Device Package Axial
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-2286,1086-2286-MIL
Standard Package 1
Win Source Part Number 1179415-JAN1N6471
Ultra Librarian 3D Model Ultra Librarian JAN1N6471 CAD Model

Description

Microchip Technology JAN1N6471 Silicon Diode

The JAN1N6471 is a high-reliability silicon diode from Microchip Technology, designed to meet the stringent requirements of the aerospace and defense industries. This robust component is part of Microchip's range of radiation-hardened products, ensuring optimal performance in environments exposed to high levels of radiation.

Features and Benefits:

  • Radiation Hardened: The JAN1N6471 is specifically designed to withstand radiation effects, making it ideal for space applications and other high-radiation environments.
  • High Reliability: With its JAN (Joint Army/Navy) designation, this diode meets the military standards for reliability and performance, ensuring consistent operation even under extreme conditions.
  • Robust Voltage Range: This component is capable of handling a wide range of voltages, providing flexibility in various circuit designs and applications.
  • Low Leakage Current: The diode features a low leakage current, which is crucial for maintaining the efficiency and longevity of electronic systems.
  • Hermetically Sealed: The device is hermetically sealed, offering excellent protection against moisture and other environmental factors that could potentially damage the diode.

Applications:

  • Aerospace and Defense Systems
  • Satellites and Spacecraft
  • High-Altitude Platforms
  • Radiation-Intensive Industrial Applications

The JAN1N6471 silicon diode is a testament to Microchip Technology's commitment to producing high-quality, durable components for critical applications. Whether it's used in satellites orbiting the earth or in defense systems protecting nations, this diode offers the assurance of consistent and reliable operation. By choosing the JAN1N6471, engineers and designers can have confidence in the resilience and performance of their electronic systems, even in the most challenging environments.

For detailed specifications, application notes, and additional information, customers are encouraged to visit the official Microchip Technology website or contact their support team for personalized assistance.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1827
ECAD model for SMDJ36CA-AT/TR13
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to €2.3641
ECAD model for SM30T6.8CAY
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to €0.0927
ECAD model for ESD5484FCT5G
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to €0.2530
ECAD model for SMF30A-M3-08
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0336
ECAD model for SMAJ45CA/TR13
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to €0.0693
ECAD model for SMBJ200A-TP
Littelfuse Inc.
TVS DIODE 5V 12.3V 6FLIPCHIP / SP1012 Series 6.5pF, 15kV Bidirectional TVS Array
Lowest to €0.3418
ECAD model for SP1012-05WTG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention