Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size -
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 28x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F1517
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1354264-PIC16F1517-E/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1517-E/PT CAD Model

Description

Microchip Technology's PIC16F1517-E/PT Microcontroller

The PIC16F1517-E/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in managing various electronic applications. This 8-bit microcontroller is built on Microchip's advanced, low-power, high-performance Mid-range x14 architecture and is housed in a 44-pin TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications.

Key Features

  • CPU: The PIC16F1517 features a 14-bit instruction set for powerful yet easy-to-program capabilities.
  • Memory: It comes with 14 KB of Flash program memory, 512 bytes of EEPROM data memory, and 1 KB of RAM, providing ample space for complex applications.
  • I/O Pins: The device offers up to 35 general-purpose I/O pins, which can be configured for a variety of functions, enhancing the MCU's adaptability to different tasks.
  • Timers: Several built-in timers, including an 8-bit and two 16-bit timers, help with precise event timing and pulse-width modulation (PWM).
  • Communication Modules: Integrated serial communication modules support standard protocols like I²C, SPI, and EUSART, facilitating easy data exchange with peripherals and other microcontrollers.
  • Analog Features: The MCU includes a 10-bit Analog-to-Digital Converter (ADC) with up to 28 channels, allowing it to interface with analog sensors and devices.
  • Operating Voltage: It operates between 2.0V to 5.5V, providing flexibility in power-sensitive applications.
  • Temperature Range: The PIC16F1517-E/PT is designed to function within the extended industrial temperature range, making it robust for harsh environments.

Applications

The PIC16F1517-E/PT is ideal for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Power management systems

With its comprehensive feature set and Microchip's reputation for reliability, the PIC16F1517-E/PT MCU is a smart choice for developers looking to create sophisticated and durable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 128KB FLASH 64TQFP
Lowest to €4.4270
ECAD model for PIC24HJ128GP206-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to €63.6309
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to €12.4066
ECAD model for PIC24HJ256GP210-I/PT
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to €3.4999
ECAD model for P89LPC901FD
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to €39.8382
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to €16.2808
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention