Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 40 V 1.5 A - 500 mW Through Hole TO-46-3
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/395
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-206AB, TO-46-3 Metal Can
Case / Package TO-46-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 1086-2355, 1086-2355-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922288-JAN2N3737
Ultra Librarian 3D Model Ultra Librarian JAN2N3737 CAD Model

Description

The JAN2N3737 is a high-quality semiconductor device manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is a part of Microchip's extensive range of transistors, specifically designed to meet the rigorous standards of the Joint Army/Navy (JAN) specifications, indicating its suitability for military and aerospace applications.

Key Features

  • Reliability: The JAN2N3737 is built to meet or exceed the stringent requirements of the military standards, ensuring high reliability and performance under extreme conditions.
  • Performance: This transistor offers excellent switching and amplification characteristics, making it an ideal choice for a variety of electronic circuits.
  • Versatility: With its robust design, the JAN2N3737 can be used in a wide range of applications, from power regulation to signal processing in complex systems.
  • Hermetic Packaging: The device is encapsulated in a hermetic package, providing protection against environmental factors such as moisture and dust, thereby enhancing its longevity and durability.

Applications

The JAN2N3737 is well-suited for high-reliability applications across various fields. Some of the common applications include:

  • Avionics and aerospace systems
  • Military communication equipment
  • Power supply modules
  • Navigation and radar systems
  • Electronic warfare and defense systems

Technical Specifications

Below are some of the technical specifications of the JAN2N3737:

  • Type: NPN Bipolar Transistor
  • Collector-Emitter Voltage: Specified by manufacturer
  • Collector-Base Voltage: Specified by manufacturer
  • Emitter-Base Voltage: Specified by manufacturer
  • Collector Current: Specified by manufacturer
  • Power Dissipation: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Packaging: Hermetically sealed to ensure reliability and performance

For detailed specifications and operational parameters, customers are advised to refer to the official datasheet provided by Microchip Technology.

Note: The above specifications are subject to change. For the most current data and further information, please consult Microchip Technology's official product resources.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0626
ECAD model for PBSS5130T
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
Infineon Technologies
IGBT 1200V 20A 100W TO247AC
Lowest to $11.3691
ECAD model for IRG4PH30K
ON Semiconductor
TRANS NPN DARL 50V 1A TO92
Need more? Email Us
ECAD model for MPSW45A
ON Semiconductor
TRANS PNP 350V 0.5A TO92
Need more? Email Us
ECAD model for BF493S
Infineon Technologies
TRANS PNP 45V 0.1A SOT23-3 / Bipolar (BJT) Transistor PNP 45 V 100 mA 100MHz 250 mW Surface Mount SOT-23-3
Lowest to $0.0156
ECAD model for BC857B
ON Semiconductor
TRANS NPN DARL 100V 8A TO220
Lowest to $1.7214
ECAD model for BDX53CG
Microchip Technology
SMALL-SIGNAL BJT
Need more? Email Us
ECAD model for 2N3019A
ON Semiconductor
Complementary Power Transistors | TRANS PNP 100V 6A DPAK
Lowest to $0.1556
ECAD model for MJD42C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9078 $68.7234
7+ $18.7962 $131.5734
11+ $18.2087 $200.2957
15+ $17.6214 $264.3210
19+ $17.0341 $323.6479
26+ $15.2719 $397.0694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,290 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention