Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/518
Package Bulk
Transistor Type NPN
Current - Collector (Ic) (Max) 5 mA
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 4V @ 6A, 30A
Current - Collector Cutoff (Max) 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 15A, 4V
Power - Max 6 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
RoHS Status RoHS non-compliant
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1209716-JAN2N3771
Ultra Librarian 3D Model Ultra Librarian JAN2N3771 CAD Model

Description

Microchip Technology's JAN2N3771 NPN Power Transistor

The JAN2N3771 is a high-quality NPN power transistor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive range of semiconductor products, known for their reliability and performance in various electronic applications.

Constructed with state-of-the-art silicon technology, the JAN2N3771 transistor is designed to meet the stringent requirements of the Joint Army/Navy (JAN) specifications, indicating its suitability for military and aerospace applications. This component is characterized by its robustness, able to withstand harsh environments and provide stable performance under extreme conditions.

Key Features:

  • Voltage and Power Handling: The JAN2N3771 is capable of handling high voltage and power levels, making it ideal for power switching and amplification tasks in electronic circuits.
  • High Current Capacity: With its ability to manage significant current flow, this transistor is well-suited for applications requiring high current gain and efficiency.
  • TO-3 Package: Encased in a TO-3 metal can package, the JAN2N3771 offers excellent heat dissipation, ensuring reliable operation even under high-power conditions.
  • Quality and Reliability: As a JAN-class component, it undergoes rigorous testing and quality assurance processes, ensuring its performance and durability in mission-critical systems.

Applications:

The JAN2N3771 is versatile and can be used in a wide array of applications, including:

  • Power regulators and converters
  • Motor controls and drivers
  • Switching circuits
  • Amplification circuits in audio and RF systems
  • Military and aerospace electronics

Microchip Technology's commitment to excellence is evident in the JAN2N3771 NPN power transistor, providing engineers with a reliable component that they can trust for their most demanding applications. Whether it's for use in ground-based, avionic, or space systems, this transistor is engineered to deliver optimal performance and withstand the test of time.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2NPN 45V 0.1A 6TSOP / Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 100mA 100MHz 380mW Surface Mount 6-TSOP
Need more? Email Us
ECAD model for BC847DS,115
Toshiba Semiconductor and Storage
TRANS 2PNP 120V 0.1A SM6 / Bipolar (BJT) Transistor Array 2 PNP (Dual) 120V 100mA 100MHz 300mW Surface Mount SM6
Need more? Email Us
ECAD model for HN3A51F(TE85L,F)
Infineon Technologies
HIGH LINEARITY TRANSISTOR
Lowest to $0.5865
ECAD model for BFR193FH6327
Microchip Technology
TRANS NPN 300V 2A U3 / Bipolar (BJT) Transistor NPN 300 V 2 A 2 W Surface Mount U3
Need more? Email Us
ECAD model for JANTXV2N5661U3
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0396
ECAD model for MMBTH10LT3G
Infineon Technologies
BFR 193W H6327 Infineon Technologies RF Bipolar Transistors RF BIP TRANSISTOR datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for BFR 193W H6327
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ECAD model for ON5089,115
MICROSS/On Semiconductor
RF TRANS NPN 12V 2GHZ TO92-3
Lowest to $1.3039
ECAD model for MPS5179G
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.4466
ECAD model for PMBT3904MB

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention