EN
  • EN
  • DE

JANS2N3501UB

Part No JANS2N3501UB
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Bipolar (BJT) Transistor NPN 150 V 300 mA - 500 mW Surface Mount UB
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/366
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Surface Mount
Package 4-SMD, No Lead
Case / Package UB
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922302-JANS2N3501UB
Ultra Librarian 3D Model Ultra Librarian JANS2N3501UB CAD Model

Description

Product Overview: JANS2N3501UB by Microchip Technology

The JANS2N3501UB is a high-reliability, radiation-hardened NPN bipolar transistor designed and manufactured by Microchip Technology, a renowned leader in the semiconductor industry. This component is specifically engineered to meet the stringent requirements of aerospace and military applications, where performance and durability in harsh environments are critical.

Key Features

  • Radiation Hardened: With its radiation-hardened design, the JANS2N3501UB ensures reliable operation in space and other high-radiation environments. It can withstand significant levels of total ionizing dose (TID) and is immune to single-event effects (SEE), making it ideal for satellite and defense systems.
  • High Reliability: This transistor is subjected to rigorous testing and screening processes to meet the MIL-PRF-19500/349 standards. Its robust construction guarantees a high level of reliability required for mission-critical applications.
  • Versatile Performance: Featuring a collector-emitter voltage (VCEO) of 300V and a collector current (IC) of up to 500mA, the JANS2N3501UB can handle a wide range of operational conditions. This makes it suitable for various power switching and amplification tasks.
  • Hermetic Packaging: The device comes in a UB package, which is a hermetically sealed ceramic surface mount package that provides excellent thermal and mechanical protection. This packaging ensures that the device remains unaffected by moisture, dust, and other environmental factors.

Applications

The JANS2N3501UB is primarily used in systems where failure is not an option. Some of the common applications include:

  • Space systems and satellites
  • Avionics and military communication equipment
  • High-reliability power supply units
  • Radiation-hardened electronic systems

About Microchip Technology

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. Their easy-to-use development tools and comprehensive product portfolio enable customers to create optimal designs, which reduce risk while lowering total system cost and time to market. The JANS2N3501UB is a testament to Microchip's commitment to quality and excellence in the field of high-reliability electronics.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess