EN
  • EN
  • DE

VNH9013YTR

Part No VNH9013YTR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description PSSO36L TRIPLE PAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Half Bridge (2) Driver DC Motors, General Purpose MOSFET (Metal Oxide) PowerSSO-36 TP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range 175°C (TJ)
Mounting Surface Mount
Package 36-PowerBFSOP (0.295", 7.50mm Width)
Case / Package PowerSSO-36 TP
Family Name VNH9013
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-18896-1, VNH9013YTR-ND, 497-18896-6, 497-18896-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902724-VNH9013YTR
Ultra Librarian 3D Model Ultra Librarian VNH9013YTR CAD Model

Description

The VNH9013YTR is a high-power, full-bridge motor driver integrated circuit (IC) designed and manufactured by STMicroelectronics. This robust component is specifically engineered to deliver efficient and reliable control for a wide range of automotive applications, including brushed DC motors.

Key Features

  • High Output Current: The VNH9013YTR offers an impressive continuous output current of up to 30 A, making it suitable for driving high-power motors.
  • Operational Voltage Range: It operates within a voltage range of 5.5 V to 16 V, providing flexibility for various automotive voltage systems.
  • Low RDS(on): With a very low on-resistance, the device ensures reduced power dissipation, enhancing overall efficiency.
  • Protection Features: It includes over-temperature protection, under-voltage shutdown, and over-current shutdown, safeguarding the IC and the motor from potential damage.
  • Diagnostic Feedback: The VNH9013YTR is capable of providing real-time diagnostic feedback via its status flag, allowing for effective system monitoring and troubleshooting.

Applications

The versatility of the VNH9013YTR makes it an excellent choice for a variety of automotive applications, such as:

  • Window lifters
  • Seat adjusters
  • Sliding doors
  • Valve control systems

Package and Quality

The VNH9013YTR comes in a compact and robust PowerSSO-36 package, designed to ensure a small footprint while maintaining high thermal performance. Furthermore, STMicroelectronics' commitment to quality means the VNH9013YTR is produced to meet the stringent requirements of the automotive industry, ensuring reliability and performance under harsh operating conditions.

Conclusion

With its high current capability, comprehensive protection features, and diagnostic functions, the STMicroelectronics VNH9013YTR motor driver stands out as a top-tier choice for designers and engineers looking to implement a reliable motor control solution in automotive environments. Its robust design and flexible operational characteristics make it an essential component for modern vehicle applications.

You May Also Be Interested in

Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Monolithic Power Systems Inc.
Half Bridge Driver Buck Converters NMOS 41-LGA (5x6)
Need more? Email Us
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 8-MSOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23DIP
Need more? Email Us
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0758 $56.5306
16+ $6.6263 $106.0208
24+ $6.4192 $154.0608
33+ $6.2121 $204.9993
42+ $6.0051 $252.2142
56+ $5.3839 $301.4984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess