EN
  • EN
  • DE

KS8721SL

Part No KS8721SL
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 48SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Bulk
Product Status Discontinued
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full
Voltage - Supply 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number KS8721
Standard Package 30 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 170900-KS8721SL
Ultra Librarian 3D Model Ultra Librarian KS8721SL CAD Model

Description

Microchip Technology KS8721SL Ethernet Transceiver

The KS8721SL from Microchip Technology is a robust Ethernet transceiver designed to enable network connectivity across various applications. This high-performance component is part of Microchip's extensive portfolio of networking solutions, tailored to meet the requirements of modern communication infrastructures.

Key Features

  • Integrated 10Base-T/100Base-TX Ethernet Transceiver: The KS8721SL supports both 10Mbps (10Base-T) and 100Mbps (100Base-TX) operation, making it versatile for different network speeds.
  • Low-Power Consumption: Designed with power efficiency in mind, it is ideal for applications where minimizing energy usage is a priority.
  • Auto-Negotiation: The device can automatically configure itself for the highest performance mode, enabling seamless integration with network devices.
  • HP Auto-MDIX Support: Includes automatic Medium Dependent Interface Crossover (MDIX) functionality, allowing the use of direct or crossover Ethernet cables without any additional configuration.
  • Robust ESD Protection: Equipped with superior electrostatic discharge protection to ensure long-term reliability in challenging environments.
  • Small Footprint: The compact size of the KS8721SL allows for integration into space-constrained applications.

Applications

The KS8721SL is suitable for a wide range of applications, including:

  • Embedded Systems
  • Industrial Automation
  • Home Networking Devices
  • Network Printers and Servers
  • Set-Top Boxes
  • Networked Communication Devices

Technical Specifications

With an operating temperature range of 0°C to +70°C, the KS8721SL is built to perform reliably in various conditions. It comes in a compact 32-pin package, which allows for easy integration into PCB designs.

Ordering Information

For ordering and detailed technical information, including datasheets, support documentation, and additional resources, visit the Microchip Technology website or contact an authorized distributor. The part number for this specific Ethernet transceiver is KS8721SL.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess