EN
  • EN
  • DE

KS8997-EVAL

Part No KS8997-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL EXPERIMENT FOR KS8997 / KS8997 Ethernet Switch Development Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Part Status Obsolete(EOL)
Main Purpose Interface, Ethernet
Utilized IC / Part KS8997
Supplied Contents Board(s)
Win Source Part Number 778026-KS8997-EVAL
Popularity Medium
Supply and Demand Status Limited
Family Name KS8997EVAL
Introduction Date June 19, 2003
ECCN 5A991
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian KS8997-EVAL CAD Model

Description

Microchip Technology KS8997-EVAL Evaluation Board

The KS8997-EVAL is an exceptional evaluation board designed by Microchip Technology, tailored for engineers and developers who are looking to explore the capabilities of the KS8997 Integrated 7-Port 10/100 Managed Ethernet Switch with advanced features. This evaluation platform is an essential tool for assessing the performance and versatility of the KS8997 chip in various networking applications.

The KS8997-EVAL board comes equipped with a multitude of features that make it an ideal choice for developing sophisticated network solutions. At the heart of the board lies the KS8997 Ethernet Switch, which supports high-speed networking and offers an array of management and control functions. The chip includes Quality of Service (QoS) features, ensuring efficient data traffic prioritization, and VLAN support for network segmentation and security enhancement.

Developers can take advantage of the evaluation board's user-friendly interface to configure and manage the switch through a dedicated web interface or via SNMP. This flexibility ensures that users can tailor the switch's performance to meet the specific requirements of their network environment.

The KS8997-EVAL board is designed with practicality in mind. It includes robust diagnostic features like port mirroring, which allows for network monitoring and troubleshooting. Additionally, the board supports auto-negotiation and crossover detection, simplifying network setup and maintenance.

For those interested in energy efficiency, the KS8997 chip integrated into the evaluation board features Energy Efficient Ethernet (EEE) compliance, which reduces power consumption during periods of low data activity, making it an environmentally friendly choice for modern networking solutions.

Whether you're developing for industrial, automotive, or consumer networking applications, the KS8997-EVAL Evaluation Board from Microchip Technology provides a comprehensive platform to test and validate the performance of the KS8997 Ethernet Switch. Its rich feature set and advanced capabilities make it an indispensable tool for any network-focused development project.

Explore the possibilities and push the boundaries of Ethernet networking with the KS8997-EVAL Evaluation Board – where innovation and performance meet.

You May Also Be Interested in

TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD RMS TO DC CONVERTER / LTC1968 RMS to DC Converters Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess