EN
  • EN
  • DE

KSZ8842-32MQL

Part No KSZ8842-32MQL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC SWITCH 10/100 32BIT 128QFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin PQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Switch
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 3.1 V to 3.5 V
Operating Supply Current 122mA
Temperature Range - Operating 0°C to 70°C
Case / Package 128-PQFP (14x20)
Win Source Part Number 002233-KSZ8842-32MQL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name KSZ8842
Introduction Date August 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian KSZ8842-32MQL CAD Model

Description

Microchip Technology's KSZ8842-32MQL Network Interface Controller

The KSZ8842-32MQL is a state-of-the-art network interface controller designed by Microchip Technology, tailored for embedded systems that require efficient network connectivity and control. This highly integrated device is part of the KSZ8842 family and is engineered to deliver robust performance for a wide range of applications, including industrial automation, automotive systems, and consumer electronics.

Key Features of the KSZ8842-32MQL

  • Two-Port Switch: The device incorporates a two-port Ethernet switch with a non-blocking switch fabric, ensuring seamless data flow and improved network efficiency.
  • Advanced Switch Features: It supports a host of network management features like Quality of Service (QoS), VLAN (Virtual LAN), and IGMP (Internet Group Management Protocol) snooping to optimize network traffic and enhance security.
  • High-Speed Interface: The KSZ8842-32MQL offers a high-speed MAC (Media Access Control) interface that supports both 10Base-T and 100Base-TX Ethernet standards, providing versatility in network speed and connectivity.
  • Flexible Memory Interface: The device features a 32-bit generic processor interface for easy integration with various microcontrollers and processors.
  • Low Power Consumption: Designed with power efficiency in mind, the KSZ8842-32MQL minimizes energy usage, making it ideal for power-sensitive applications.
  • Compact Form Factor: The chip comes in a compact 128-pin PQFP (Plastic Quad Flat Pack) package, ensuring a small footprint for space-constrained applications.

Applications

The versatility of the KSZ8842-32MQL allows it to be used in multiple applications where network connectivity and control are paramount. Its robust feature set is particularly beneficial in:

  • Industrial Control Systems
  • Automotive Infotainment and Diagnostics
  • Home Networking Devices
  • Security and Surveillance Systems
  • Smart Energy and Metering

With its advanced networking capabilities and efficient performance, the Microchip Technology KSZ8842-32MQL stands out as a premier choice for designers seeking to enhance their systems with reliable network interface solutions.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Lowest to $5.4135
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4133 $65.8931
15+ $7.7235 $115.8525
24+ $7.4821 $179.5704
32+ $7.2407 $231.7024
42+ $6.9993 $293.9706
56+ $6.2751 $351.4056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess