EN
  • EN
  • DE

KSZ8873MMLI

Part No KSZ8873MMLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 3PORT 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 1.8V, 2.5V, 3.3V
Supply Current 115mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number KSZ8873
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 739131-KSZ8873MMLI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8873MMLI CAD Model

Description

Microchip Technology's KSZ8873MMLI Ethernet Switch

The KSZ8873MMLI is a highly integrated Ethernet switch from Microchip Technology, designed to enable a new generation of network applications. This compact and efficient solution is perfect for managing data traffic in multiple port network configurations. The KSZ8873MMLI is part of Microchip's portfolio of Ethernet solutions that are known for their reliability, performance, and ease of use.

This innovative product includes three ports with an integrated Ethernet switch that supports both 10Base-T and 100Base-TX networks. The switch is designed to be power-efficient, making it an ideal choice for applications where energy consumption is a concern. It is particularly well-suited for use in embedded systems, consumer electronics, and Internet of Things (IoT) devices where space is limited and efficient data handling is essential.

The KSZ8873MMLI features a non-blocking switch fabric, which ensures fast data processing and smooth traffic management. It also supports various management interfaces, including an I²C interface, SPI interface, and MIIM (MII Management Interface) to facilitate easy integration into different system designs. Additionally, the device is equipped with on-chip memory, providing a turn-key solution that simplifies design efforts and accelerates time-to-market.

With its robust Quality of Service (QoS) features, the KSZ8873MMLI can prioritize network traffic to ensure that critical data is transmitted without delay. This capability is crucial for applications that require real-time data processing, such as VoIP, streaming media, and online gaming. The switch also incorporates multiple features to enhance network security and reliability, including loopback detection and prevention, which helps to maintain network integrity and prevent downtime.

Microchip Technology's KSZ8873MMLI is available in a compact 64-pin LQFP package, making it easy to fit into a variety of hardware layouts. Its industrial temperature range ensures reliable operation even in harsh environments. For developers seeking a high-performance, low-power, and feature-rich Ethernet switch solution, the KSZ8873MMLI is an excellent choice that provides the durability and functionality needed for today's networked devices.

You May Also Be Interested in

Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9340 $63.7360
8+ $13.0740 $104.5920
12+ $12.6655 $151.9860
17+ $12.2569 $208.3673
22+ $11.8483 $260.6626
29+ $10.6227 $308.0583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess