EN
  • EN
  • DE

KSZ9031RNXCC-TR

Part No KSZ9031RNXCC-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 4/4 Transceiver Full Ethernet 48-QFN (7x7)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name KSZ9031
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number KSZ9031RNXCC-CT, KSZ9031RNXCC TR, KSZ9031RNXCC-DKR, KSZ9031RNXCC TR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845000-KSZ9031RNXCC-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9031RNXCC-TR CAD Model

Description

The KSZ9031RNXCC-TR is a state-of-the-art Ethernet transceiver from the renowned manufacturer Microchip Technology. Designed to handle the rigorous demands of today's high-speed networking requirements, this transceiver is an ideal solution for applications requiring reliable data transmission at gigabit speeds. With its robust feature set and compact design, the KSZ9031RNXCC-TR is well-suited for a wide array of networking equipment, including switches, routers, and network interface cards.

This transceiver is part of Microchip's Gigabit Ethernet PHY family, offering a single-chip solution with a reduced pin count and an optimized footprint. It supports 10Base-T, 100Base-TX, and 1000Base-T Ethernet protocols, ensuring compatibility with a variety of network standards. The KSZ9031RNXCC-TR is designed to interface directly with both copper and fiber optic media, providing a versatile solution for network infrastructure.

The device features Microchip's advanced mixed-signal technology, which delivers high signal quality and performance while minimizing power consumption. The KSZ9031RNXCC-TR also includes integrated Electronic Dispersion Compensation (EDC) to enhance signal integrity over extended cable runs, making it suitable for industrial and commercial networking environments where long-distance data transmission is a necessity.

The KSZ9031RNXCC-TR comes in a compact 48-pin QFN package, making it easy to integrate into space-constrained designs. It operates over a wide temperature range, ensuring reliability and performance in harsh conditions. Additionally, this transceiver is available in a tape and reel format (TR) for automated assembly processes, simplifying manufacturing and reducing production costs.

In summary, the Microchip Technology KSZ9031RNXCC-TR Ethernet Transceiver is a high-performance, low-power, and highly integrated device that provides a reliable solution for gigabit Ethernet connectivity. Its advanced features and compliance with multiple Ethernet standards make it a versatile choice for a broad spectrum of networking applications.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9721 $51.2746
55+ $1.8473 $101.6015
85+ $1.7849 $151.7165
121+ $1.6601 $200.8721
157+ $1.5976 $250.8232
196+ $1.5352 $300.8992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,450 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess