EN
  • EN
  • DE

PIC16F15376-I/PT

Part No PIC16F15376-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 28KB FLASH 44TQFP  /  PIC series Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 28KB (16K x 14)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.3V ~ 5.5V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F15376
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 983226-PIC16F15376-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F15376-I/PT CAD Model

Description

Product Overview: PIC16F15376-I/PT

The PIC16F15376-I/PT is a versatile microcontroller unit (MCU) from Microchip Technology, designed for embedded applications that require low power consumption, high performance, and a range of integrated features. This 8-bit MCU, part of the PIC16F family, operates on a high-performance RISC CPU with a rich set of peripherals, making it ideal for a wide variety of projects including industrial control systems, automotive applications, consumer electronics, and Internet of Things (IoT) devices.

Key Features:

  • Core: The PIC16F15376-I/PT features a 16 MHz enhanced Mid-Range core with 49 instructions, 16 stack levels, and a 31-level hardware stack, which allows for efficient use of program memory and smooth operation.
  • Memory: This MCU is equipped with 28 KB of flash program memory, 2 KB of SRAM, and 256 bytes of data EEPROM, providing ample space for complex code and data storage.
  • I/O and Peripherals: It includes up to 35 I/O pins, and multiple peripherals such as PWM modules, multiple timers, comparators, a 10-bit ADC with Computation (ADCC), 5-bit DAC, and a Zero Cross Detect (ZCD) module, enhancing its adaptability to various tasks.
  • Communication Interfaces: The device supports a range of communication protocols, including I2C, SPI, and EUSART, allowing for easy integration with other components and systems.
  • Operating Voltage: The operating voltage range is 2.3V to 5.5V, which is suitable for battery-operated and portable applications.
  • Temperature Range: It can operate within an extended temperature range of -40°C to +125°C, making it reliable in extreme conditions.
  • Packaging: The PIC16F15376-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is both space-efficient and suitable for automated assembly processes.

Applications:

The MCU's robust feature set makes it a perfect choice for a broad array of applications. It is commonly used in:

  • Automotive systems
  • Home appliances
  • Industrial automation and control
  • Consumer electronics
  • Medical devices
  • Smart sensors and IoT devices

With its powerful architecture, comprehensive feature set, and wide operating conditions, the PIC16F15376-I/PT from Microchip Technology is a highly capable MCU that provides designers with flexibility and reliability for their embedded systems.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6616 $51.2624
34+ $3.0044 $102.1496
52+ $2.9105 $151.3460
72+ $2.8166 $202.7952
92+ $2.7227 $250.4884
123+ $2.4411 $300.2553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess