EN
  • EN
  • DE

LAN8671B1-E/U3B

Part No LAN8671B1-E/U3B
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description 10BASE-T1S PHY TRANSCEIVER WITH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full, Half
Receiver Hysteresis 230 mV
Data Rate 10Mbps
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370713-LAN8671B1-E/U3B
Ultra Librarian 3D Model Ultra Librarian LAN8671B1-E/U3B CAD Model

Description

Microchip Technology's LAN8671B1-E/U3B Ethernet Controller

Introducing the LAN8671B1-E/U3B, a state-of-the-art Ethernet controller from the renowned Microchip Technology. This high-performance, compact controller is designed to facilitate seamless and reliable network connectivity for embedded systems across various applications. With its advanced features and robust design, the LAN8671B1-E/U3B is an ideal choice for developers looking to integrate Ethernet communication into their projects.

Key Features:

  • High-Speed Ethernet: The LAN8671B1-E/U3B supports 10/100/1000 Mbps data rates, ensuring high-speed data transmission and efficient network communication.
  • Energy Efficient: Incorporating energy-efficient Ethernet (IEEE 802.3az) technology, this controller reduces power consumption during periods of low data activity, making it an eco-friendly solution.
  • Robust Connection: With support for IEEE 1588v2 Precision Time Protocol (PTP), the device enables precise synchronization for time-sensitive applications, which is critical in industrial and audio/video networks.
  • Flexible Interface: The controller offers a flexible interface with RGMII (Reduced Gigabit Media Independent Interface) for easy integration with a wide range of microcontrollers and processors.
  • Small Footprint: The LAN8671B1-E/U3B comes in a compact 48-pin QFN package, making it suitable for space-constrained applications without compromising on functionality.
  • Advanced Security: Enhanced with built-in security features, the controller provides a secure network environment to protect against unauthorized access and data breaches.

Applications:

The versatility of the LAN8671B1-E/U3B Ethernet controller makes it an excellent choice for a multitude of applications, including but not limited to:

  • Industrial automation and control systems
  • Networking equipment such as switches and routers
  • Automotive infotainment and diagnostics
  • Home automation and smart home devices
  • Medical equipment requiring reliable network connectivity

Overall, the LAN8671B1-E/U3B from Microchip Technology represents a perfect blend of performance, power efficiency, and versatility, making it a top contender for any Ethernet-enabled application seeking a reliable and advanced networking solution.

You May Also Be Interested in

Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5615 $59.2995
31+ $3.7428 $116.0268
48+ $3.6258 $174.0384
66+ $3.5089 $231.5874
86+ $3.3919 $291.7034
114+ $3.0410 $346.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,020 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess