EN
  • EN
  • DE

LAN91C96-MS

Part No LAN91C96-MS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 100QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol Ethernet
Purpose Controller
Standards 10 Base-T PHY
Supply Voltage - Operating 3.3V
Operating Supply Current 50mA
Temperature Range - Operating 0°C to 70°C
Case / Package 100-QFP (14x20)
Win Source Part Number 205964-LAN91C96-MS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN91C96-MS CAD Model

Description

Microchip Technology LAN91C96-MS Product Overview

The LAN91C96-MS is a versatile and high-performance integrated network controller from Microchip Technology, designed to offer robust solutions for embedded systems requiring Ethernet connectivity. As a member of Microchip's well-established line of networking products, the LAN91C96-MS is engineered to meet the demands of a wide array of applications, ranging from industrial automation to consumer electronics.

This advanced network controller features a 16-bit bus interface, making it compatible with a variety of microcontrollers and processors. It supports both 10Base-T and 10Base-FL network standards, ensuring flexibility and ease of integration into existing network infrastructures. With its on-chip DMA (Direct Memory Access) engine, the LAN91C96-MS can handle data transfers efficiently, offloading the task from the host processor and thereby enhancing overall system performance.

The LAN91C96-MS is equipped with a full suite of network management features, including support for full-duplex operation, which allows for simultaneous data transmission and reception, effectively doubling the network bandwidth. It also includes a dedicated on-chip buffer memory, which minimizes the need for external components and simplifies the design of the final product.

Security and reliability are key considerations in networked devices, and the LAN91C96-MS addresses these concerns with built-in features such as collision detection and automatic retransmission on collision. Additionally, it supports auto-negotiation, which enables it to automatically select the best network speed and duplex mode, ensuring optimal performance and compatibility with network peers.

With its low-power consumption and a wide range of power management options, the LAN91C96-MS is an ideal choice for battery-operated devices and other applications where power efficiency is crucial. The product is available in multiple package options, including a space-saving 100-pin TQFP (Thin Quad Flat Package), allowing for flexibility in hardware design and layout.

Overall, the LAN91C96-MS by Microchip Technology is a highly integrated and feature-rich network controller that offers designers a reliable and cost-effective solution for adding Ethernet connectivity to their embedded systems.

You May Also Be Interested in

Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6502 $59.3004
5+ $24.3282 $121.6410
8+ $23.5680 $188.5440
11+ $22.8078 $250.8858
14+ $22.0475 $308.6650
18+ $19.7667 $355.8006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 164 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess