EN
  • EN
  • DE

DP83934CVUL-33

Part No DP83934CVUL-33
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC CTRLR ORIENT NETWORK 160QFP / Ethernet CTLR Single Chip 10Mbps 5V 160-Pin PQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Protocol Ethernet
Function Controller
Interface Parallel
Standards 10 Base-T PHY
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 140mA
Operating Temperature Range 0°C ~ 70°C
Package 160-BQFP
Manufacturer Package 160-PQFP (28x28)
Win Source Part Number 772815-DP83934CVUL-33
Popularity Medium
Supply and Demand Status Limited
Family Name DP83934
Introduction Date July 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DP83934CVUL-33 CAD Model

Description

The DP83934CVUL-33 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments, renowned for its exceptional efficiency and reliability in a wide range of applications. This cutting-edge product is designed to meet the rigorous demands of modern digital signal processing tasks, providing a robust solution for both industrial and consumer markets.

Key Features

  • High-Speed Performance: The DP83934CVUL-33 is engineered to deliver fast and efficient processing capabilities, making it ideal for real-time applications that require quick data throughput and processing speed.
  • Low Power Consumption: Despite its high-performance metrics, this DSP is optimized for energy efficiency, which helps to minimize power consumption and heat generation, extending the lifespan of the device and the systems it powers.
  • Advanced Architecture: Equipped with a sophisticated architecture, the DP83934CVUL-33 supports complex algorithms and processing tasks, enabling it to handle a variety of digital signal processing applications with ease.
  • Robust Connectivity: This DSP features versatile connectivity options, including support for various communication protocols, ensuring seamless integration with other components and systems.
  • Quality and Reliability: Texas Instruments' commitment to quality means that the DP83934CVUL-33 is manufactured to the highest standards, ensuring reliability and performance consistency over time.

Applications

The DP83934CVUL-33 is suitable for a diverse set of applications, including but not limited to:

  • Telecommunications
  • Audio and video processing
  • Automotive systems
  • Industrial control systems
  • Medical imaging
  • Instrumentation

Technical Specifications

Parameter Value Clock Speed 33 MHz Operating Temperature Range 0°C to 70°C Package / Case LQFP-160 Supply Voltage 3.3V

For engineers and designers looking for a DSP that combines speed, efficiency, and reliability, the DP83934CVUL-33 from Texas Instruments is an excellent choice that will meet and exceed performance expectations.

You May Also Be Interested in

Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6135 $58.0675
11+ $9.5291 $104.8201
17+ $9.2313 $156.9321
23+ $8.9335 $205.4705
29+ $8.6357 $250.4353
39+ $7.7424 $301.9536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess