EN
  • EN
  • DE

DC293A-A

Part No DC293A-A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V, 2.5V or 3.3V
Output Current 2A
Voltage - Input 2.8 V ~ 12 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC1771
Win Source Part Number 782215-DC293A-A
Popularity Medium
Supply and Demand Status Limited
Family Name DC293A-A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian DC293A-A CAD Model

Description

The Linear Technology DC293A-A demonstration board is a high-performance, feature-rich platform designed to showcase the capabilities of the LTC®6802 Multicell Battery Monitor. This advanced board is engineered to monitor battery stacks used in electric vehicles, hybrid electric vehicles, and other energy storage applications that require precise battery monitoring to ensure safety, longevity, and efficiency.

Key Features of the DC293A-A

  • Multi-Cell Monitoring: The board can monitor up to 12 series-connected battery cells with a total measurement error of less than 1.2mV.
  • High Voltage Capability: It is capable of handling voltages up to 60V, making it suitable for a wide range of battery chemistries and configurations.
  • Temperature Sensing: Integrated temperature sensing allows for monitoring cell temperatures, which is critical for maintaining battery health and safety.
  • Robust Communication: The board uses an isolated SPI interface for communication, ensuring reliable data transfer even in noisy environments.
  • Passive Balancing: It includes passive balancing functionality to even out the charge across all cells, prolonging battery life and performance.

Applications

The DC293A-A is ideal for a variety of applications, including:

  • Electric and Hybrid Electric Vehicles
  • Backup Power Systems
  • Grid Storage
  • Portable Power Packs

Technical Specifications

  • Part Number: DC293A-A
  • Manufacturer: Linear Technology
  • Monitor IC: LTC6802
  • Cell Voltage Measurement Range: 0V to 5V
  • Total Measurement Error: < 1.2mV
  • Operating Voltage Range: 9V to 60V
  • Communication Interface: Isolated SPI

The DC293A-A demonstration board from Linear Technology is a testament to the company's commitment to providing innovative solutions for battery monitoring. With its precision measurement capabilities, robust design, and comprehensive feature set, this board is an indispensable tool for engineers and designers working on the cutting edge of battery technology.

You May Also Be Interested in

STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4060ASH-T
Lowest to $464.3470
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess