EN
  • EN
  • DE

LAN91C96I-MS

Part No LAN91C96I-MS
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ETHERNET 100QFP / Ethernet Controller 10 Base-T PHY Parallel Interface 100-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface Parallel
Standards 10 Base-T PHY
Voltage - Supply 3.3V
Current - Supply 50mA
Temperature Range - Operating -40°C ~ 85°C
Case / Package 100-BQFP
Supplier Device Package 100-QFP (14x20)
Base Product Number LAN91C96
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 66
Win Source Part Number 1321900-LAN91C96I-MS
Ultra Librarian 3D Model Ultra Librarian LAN91C96I-MS CAD Model

Description

Microchip Technology's LAN91C96I-MS: The Integrated Network Controller

The LAN91C96I-MS is a high-performance, fully-integrated network controller from Microchip Technology, designed to handle the demanding requirements of embedded applications. This device offers a comprehensive solution for network connectivity, providing both reliability and efficiency in a compact form factor. Microchip's commitment to quality ensures that the LAN91C96I-MS is a top choice for designers looking to integrate network functionality into their systems.

Key Features

  • Integrated MAC and PHY: The LAN91C96I-MS combines a Media Access Control (MAC) layer and a Physical (PHY) layer in one chip, simplifying design and reducing the footprint on the PCB.
  • High-Speed Data Transfer: With support for 10BASE-T and 100BASE-TX Ethernet standards, this controller is capable of handling fast data transfers, ensuring efficient network communication.
  • Flexible Interface Options: It supports multiple interface options including ISA, PCMCIA, and proprietary buses, making it versatile for various applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LAN91C96I-MS maintains a low power draw without sacrificing performance.
  • Industrial Temperature Range: The device is operational over an industrial temperature range, making it suitable for harsh environments.

Applications

The LAN91C96I-MS is ideal for a wide range of embedded systems, such as:

  • Industrial Control Systems
  • Building Automation
  • Medical Equipment
  • Point of Sale Terminals
  • Networking Equipment

Quality and Support

Microchip Technology is known for its high-quality products and the LAN91C96I-MS is no exception. It comes with the support and reliability that customers have come to expect from Microchip. Additionally, the company provides extensive technical support and documentation, making the integration of the LAN91C96I-MS into your product as smooth as possible.

Whether you are developing a new piece of equipment or upgrading an existing system, the LAN91C96I-MS network controller is designed to provide a seamless and efficient networking solution. With its robust set of features and Microchip's renowned support, it stands out as a smart choice for your networking needs.

You May Also Be Interested in

Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess