EN
  • EN
  • DE

USB7002T-I/KDX

Part No USB7002T-I/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB 3.1 GEN 1 4 PORT 100VQFN / USB Hub Controller USB 3.1 USB Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 3.1
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB7002
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342834-USB7002T-I/KDX
Ultra Librarian 3D Model Ultra Librarian USB7002T-I/KDX CAD Model

Description

Microchip Technology USB7002T-I/KDX Product Overview

The USB7002T-I/KDX is a cutting-edge USB 3.1 Gen 1 controller hub designed and manufactured by Microchip Technology. This high-performance interface chip is particularly suited for applications that require fast data transfer rates, such as high-definition video streaming, data storage, and complex industrial tasks. The product is a testament to Microchip's commitment to providing advanced solutions that cater to the evolving needs of modern technology.

Key Features

  • USB 3.1 Gen 1 Compliance: The device supports super-speed data rates of up to 5 Gbps, ensuring rapid transfer of large files and efficient operation in bandwidth-intensive applications.
  • Multiple Ports: It includes two downstream ports for enhanced connectivity, allowing multiple devices to be connected simultaneously.
  • Energy Efficiency: This controller hub is engineered with power-saving features, including low-power modes and reduced operating power requirements, which make it suitable for eco-friendly products.
  • Robust Design: The USB7002T-I/KDX is designed for industrial-grade applications, with a temperature range that ensures reliable performance under extreme conditions.
  • Enhanced Host Controller Interface (xHCI): It incorporates an xHCI for seamless integration with host systems, providing a smooth and efficient interface for connected devices.

Applications

The versatility of the USB7002T-I/KDX makes it ideal for a wide array of applications, including but not limited to:

  • Desktop and laptop computers
  • Workstation docks and monitors
  • Portable hubs and docking stations
  • Industrial control and automation systems
  • Telecommunications equipment
  • Medical devices and diagnostic equipment

Technical Specifications

The USB7002T-I/KDX operates over an industrial temperature range and comes in a compact package, making it a highly adaptable solution for a variety of USB interface needs. Its compliance with USB 3.1 Gen 1 standards ensures that it can deliver top-notch performance while maintaining compatibility with existing USB systems.

Conclusion

Microchip Technology's USB7002T-I/KDX represents a significant advancement in USB hub technology, offering speed, efficiency, and reliability for sophisticated electronic devices. Its robust design and energy-efficient operation make it a smart choice for developers looking to integrate USB connectivity into their next-generation products.

You May Also Be Interested in

Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4774 $73.4322
5+ $20.0841 $100.4205
8+ $19.4564 $155.6512
11+ $18.8288 $207.1168
14+ $18.2012 $254.8168
19+ $16.3183 $310.0477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess