EN
  • EN
  • DE

LAN9252/ML

Part No LAN9252/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERCAT CTLR 10/100 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-QFN (9x9)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name LAN9252
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922698-LAN9252/ML
Ultra Librarian 3D Model Ultra Librarian LAN9252/ML CAD Model

Description

The LAN9252/ML is a high-performance, stand-alone EtherCAT slave controller from Microchip Technology, designed to serve a wide array of industrial applications that require rapid and precise data communication. This advanced controller integrates a dual 10/100 Mbps Ethernet PHYs, which provides a seamless interface to the physical layer of the network.

Key Features

  • Real-Time Performance: With EtherCAT's exceptional communication speed, the LAN9252/ML ensures real-time data exchange, making it ideal for synchronized automation and control tasks.
  • Dual Integrated Ethernet PHYs: The inclusion of two Ethernet PHYs allows for a reduced component count and simplifies the design process, leading to a more reliable and cost-effective solution.
  • Flexible Interface Options: The device supports various host interfaces, including SPI, SQI, and parallel, providing versatility for different system architectures.
  • Compact Design: Housed in a compact package, the LAN9252/ML saves valuable board space, which is crucial for space-constrained applications.
  • Low Power Consumption: Designed with power efficiency in mind, the controller operates with minimal power draw, making it suitable for energy-sensitive applications.

Applications

The LAN9252/ML is engineered to meet the rigorous demands of industrial automation, robotics, motor control, and other systems requiring fast and accurate data communication. Its robust feature set ensures that it can be integrated into a variety of industrial devices, such as sensors, actuators, and complex machinery, to enable sophisticated and synchronized operations within the industrial IoT ecosystem.

Support and Resources

Microchip Technology provides comprehensive support for the LAN9252/ML, including detailed datasheets, application notes, and design guides. Developers can also access a range of development tools and software libraries to accelerate the design and implementation process, ensuring a smooth integration of the LAN9252/ML into their projects.

For more information, visit the official Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2115 $51.6345
8+ $14.1223 $112.9784
11+ $13.6810 $150.4910
16+ $13.2397 $211.8352
20+ $12.7983 $255.9660
27+ $11.4744 $309.8088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess