EN
  • EN
  • DE

LAN9252I/ML

Part No LAN9252I/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERCAT CTLR 10/100 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface SPI
Standards 10/100 Base-FX/T/TX PHY
Supply Voltage (V) 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series LAN9252
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809237-LAN9252I/ML
Ultra Librarian 3D Model Ultra Librarian LAN9252I/ML CAD Model

Description

Microchip Technology's LAN9252I/ML - High-Performance EtherCAT Slave Controller

Microchip Technology's LAN9252I/ML is a feature-rich, stand-alone EtherCAT slave controller optimized for industrial automation and control system applications. This powerful device is designed to function with minimal dependency on external components and is tailored to facilitate rapid communication and processing, making it an ideal solution for high-speed automation networks.

Key Features:

  • Integrated Dual PHYs: The LAN9252I/ML comes with dual integrated Ethernet PHYs, which simplifies design and reduces the overall bill of materials, while offering robust communication capabilities.
  • Flexible Interface Options: It supports various host interface options including SPI, High-Speed SPI, and parallel interfaces, providing versatility for different system architectures.
  • Synchronization Precision: The device includes support for Distributed Clocks (DC), enabling precise synchronization with other nodes in the EtherCAT network, which is critical for coordinated motion control and time-sensitive applications.
  • Extended Temperature Range: With an industrial temperature range of -40°C to +85°C, the LAN9252I/ML is designed to withstand harsh operating environments, ensuring reliable performance under extreme conditions.

Advanced Capabilities:

The LAN9252I/ML boasts an array of advanced features such as Fast Ethernet communication, 4Kbytes of Dual-Port RAM, and 3 Fieldbus Memory Management Units (FMMUs). Its efficient architecture allows for the mapping of device memory to the EtherCAT process data interface, facilitating rapid data exchanges with the host microcontroller.

Application Areas:

Due to its high-speed performance and reliability, the LAN9252I/ML is well-suited for a broad range of industrial applications, including:

  • Robotics and automated manufacturing systems
  • Motion control and drives
  • Industrial I/O modules
  • Sensor and actuator integration

Overall, Microchip's LAN9252I/ML EtherCAT slave controller is a robust, high-performance solution that offers designers a compact, efficient, and cost-effective option for integrating EtherCAT connectivity into their industrial automation projects.

You May Also Be Interested in

Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7283 $58.3698
13+ $7.9822 $103.7686
20+ $7.7328 $154.6560
27+ $7.4833 $202.0491
35+ $7.2339 $253.1865
47+ $6.4855 $304.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess