EN
  • EN
  • DE

USB7216C-I/KDX

Part No USB7216C-I/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB3.1 GEN2 HUB NO PD / USB Hub Controller USB 2.0 GPIO, I²C, I²S, SPI, SMBus, USB Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series EtherSynch™
Package Tray
Protocol USB
Function Hub Controller
Interface GPIO, I²C, I²S, SPI, SMBus, USB
Standards USB 2.0
Voltage - Supply 1.09V ~ 1.21V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342853-USB7216C-I/KDX
Ultra Librarian 3D Model Ultra Librarian USB7216C-I/KDX CAD Model

Description

Microchip Technology's USB7216C-I/KDX

The USB7216C-I/KDX is a state-of-the-art USB 3.1 Gen 1 hub controller from the renowned manufacturer, Microchip Technology. This advanced device is designed to streamline and enhance the performance of data transfer between USB peripherals and the host system. With its cutting-edge features, the USB7216C-I/KDX is an ideal solution for expanding USB capabilities in a wide range of applications, including desktop and laptop computers, docking stations, monitors, and embedded systems.

At the heart of the USB7216C-I/KDX lies its support for SuperSpeed USB 3.1 Gen 1, which provides data transfer rates of up to 5 Gbps. This ensures that users can enjoy lightning-fast data transfers, making it perfect for high-bandwidth applications such as video streaming, data storage, and gaming. Additionally, it is backward compatible with USB 2.0 and 1.1 devices, ensuring a broad range of legacy devices can be connected without any issues.

The device is equipped with 16 downstream ports, offering ample connectivity options for multiple USB devices. This makes it incredibly versatile and capable of handling a multitude of peripherals simultaneously. Furthermore, the USB7216C-I/KDX comes with built-in features such as PortMap, PortSwap, and PHYBoost, which provide enhanced control, customization, and signal integrity for various applications.

The USB7216C-I/KDX is designed for robust performance and durability. It operates over the industrial temperature range, making it suitable for use in harsh environments. The controller is also available in a 100-pin VTLA (Very Thin Quad Flatpack No Leads) package, which is designed for space-constrained applications.

For developers and system integrators, Microchip Technology provides comprehensive support and resources, including datasheets, reference designs, and technical support to facilitate the integration of the USB7216C-I/KDX into their projects. With its advanced features and reliable performance, the USB7216C-I/KDX is a leading choice for expanding USB functionality in both consumer and industrial applications.

You May Also Be Interested in

Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2315 $54.4630
5+ $22.3438 $111.7190
7+ $21.6456 $151.5192
10+ $20.9473 $209.4730
13+ $20.2491 $263.2383
17+ $18.1543 $308.6231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess