EN
  • EN
  • DE

LAN9311-NU

Part No LAN9311-NU
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHER SW 2PRT 16BIT 128-VTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface I2C
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.3V
Current - Supply 255mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Base Product Number LAN9311
Standard Package 90 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A3
HTSUS 8542.31.0001
Win Source Part Number 876701-LAN9311-NU
Ultra Librarian 3D Model Ultra Librarian LAN9311-NU CAD Model

Description

Microchip Technology's LAN9311-NU Ethernet Controller

The LAN9311-NU is a high-performance, small-footprint, single-port Ethernet controller from Microchip Technology that offers a robust solution for embedded applications requiring network connectivity. This versatile device is designed to meet the rigorous demands of industrial, automotive, and consumer applications, providing a reliable and efficient interface between the physical network layer and the user's application processor or microcontroller.

With its integrated Ethernet MAC and PHY, the LAN9311-NU simplifies design efforts by reducing the number of components required on the board. This feature-rich controller supports full-duplex 10/100 Mbps connectivity and is compliant with IEEE 802.3/802.3u standards, ensuring compatibility with a wide range of network devices and infrastructures.

One of the key features of the LAN9311-NU is its Non-PCI interface, which allows for easy integration with a variety of host processors without the need for a complex PCI interface. This simplifies the design and reduces system costs, making it an ideal choice for cost-sensitive applications. Additionally, the device includes a range of power management options, including Magic Packet™ and Link Change wake-up events, which help to minimize power consumption when the network interface is not in active use.

The LAN9311-NU also boasts a suite of advanced features such as auto-negotiation, auto-polarity correction, and auto-crossover, which facilitate plug-and-play operation and reduce the potential for manual configuration errors. The built-in hardware encryption engine enhances security for network communication, providing peace of mind for applications where data integrity and confidentiality are critical.

For developers, Microchip Technology offers comprehensive support for the LAN9311-NU, including reference designs, datasheets, and technical support to assist with integration and troubleshooting. This commitment to customer service ensures that designers can leverage the full capabilities of the LAN9311-NU to create high-quality, network-enabled products with confidence.

Overall, the Microchip Technology LAN9311-NU Ethernet controller is a reliable, cost-effective solution that offers seamless integration, robust performance, and a rich feature set for a wide range of networked applications.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9862 $51.9448
10+ $10.6553 $106.5530
15+ $10.3224 $154.8360
21+ $9.9894 $209.7774
26+ $9.6564 $251.0664
35+ $8.6575 $303.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess