EN
  • EN
  • DE

KSZ8563RNXI

Part No KSZ8563RNXI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH MII 64VQFN / Ethernet Switch 10/100 Base-T PHY MII, RMII, RGMII Interface 64-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface MII, RMII, RGMII
Standards 10/100 Base-T PHY
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 125mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (8x8)
Base Product Number KSZ8563
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1341401-KSZ8563RNXI
Ultra Librarian 3D Model Ultra Librarian KSZ8563RNXI CAD Model

Description

Microchip Technology's KSZ8563RNXI - Robust Ethernet Switch Solution

The KSZ8563RNXI is a highly integrated Ethernet switch from Microchip Technology, designed to deliver reliable network connectivity and performance in a compact package. This device is part of Microchip's extensive portfolio of networking solutions, which are known for their quality, efficiency, and versatility.

Featuring three ports, the KSZ8563RNXI offers two RMII/MII/RGMII Ethernet ports and one MII/RMII/RGMII port, providing flexibility for various network configurations and allowing seamless integration with a wide range of microcontrollers and processors. This makes it an ideal choice for embedded applications in automotive, industrial, and consumer markets.

The KSZ8563RNXI is equipped with advanced features such as Energy Efficient Ethernet (EEE) compliant with the IEEE 802.3az standard, which helps in reducing power consumption during periods of low data activity, making it an eco-friendly option for energy-conscious designs. Additionally, it supports Quality of Service (QoS) features that prioritize network traffic to ensure that critical data is transmitted without delay, enhancing the performance of real-time applications.

Designed with robustness in mind, the KSZ8563RNXI operates over an extended temperature range, ensuring reliable operation in harsh environments. It also incorporates various diagnostic features, including cable diagnostics and link MDI/MDIX status, which aid in rapid troubleshooting and system maintenance.

The device's small footprint, available in a 48-pin QFN package, allows for easy integration into space-constrained applications, while its low-power design does not compromise on performance. With support for numerous management interfaces, including SPI, I2C, and MIIM, the KSZ8563RNXI provides designers with the flexibility to choose the optimal interface for their specific application requirements.

In summary, the KSZ8563RNXI from Microchip Technology is a versatile, high-performance Ethernet switch that offers a perfect balance between functionality, power efficiency, and reliability, making it a top choice for designers looking to enhance their networked systems.

You May Also Be Interested in

Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,138 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess