EN
  • EN
  • DE

LE77D112BTC

Part No LE77D112BTC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Function Subscriber Line Interface Concept (SLIC)
Interface 2-Wire
Number of Circuits 2
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807894-LE77D112BTC
Ultra Librarian 3D Model Ultra Librarian LE77D112BTC CAD Model

Description

Microchip Technology's LE77D112BTC - The Premier Solution for Voice and Data Transmission

The LE77D112BTC from Microchip Technology is a highly integrated device designed to provide unparalleled performance in voice and data transmission applications. This advanced product is part of Microchip's commitment to delivering state-of-the-art solutions for communication systems, particularly those requiring reliable and high-quality voice transmission capabilities.

The LE77D112BTC is a testament to Microchip's expertise in creating components that facilitate smooth and efficient communication in a variety of settings. It is particularly suitable for applications such as Voice over IP (VoIP) gateways, digital PBX systems, ISDN terminal adapters, and other telephony-related systems where clear voice quality is paramount.

Key Features and Benefits

  • High Integration: The device integrates several functions that typically require multiple chips, reducing the overall footprint and simplifying the design of communication systems.
  • Superior Voice Quality: With advanced signal processing technology, the LE77D112BTC ensures crystal-clear voice quality, making it ideal for critical communication systems where clarity is essential.
  • Robust Data Handling: The product supports various data protocols and interfaces, allowing for versatile data transmission capabilities alongside voice communication.
  • Energy Efficiency: Designed with power conservation in mind, the LE77D112BTC operates with minimal power consumption, making it suitable for energy-sensitive applications.
  • Reliability: As with all Microchip products, this device is manufactured to the highest quality standards, ensuring reliable operation in a wide range of environmental conditions.

With its combination of integration, performance, and reliability, the LE77D112BTC stands out as a superior choice for developers and engineers looking to enhance their communication systems. Whether it's for a sophisticated VoIP system or a robust digital communication network, this product from Microchip Technology is designed to meet the rigorous demands of modern telecommunication infrastructure.

For more information on the LE77D112BTC, including detailed technical specifications and application notes, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7687 $75.0748
8+ $15.4000 $123.2000
12+ $14.9187 $179.0244
16+ $14.4375 $231.0000
21+ $13.9563 $293.0823
28+ $12.5125 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 179 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess