EN
  • EN
  • DE

LE79124KVC

Part No LE79124KVC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 128TQFP / Telecom IC 128-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Interface 2-Wire
Mounting Type Surface Mount
Package / Case 128-TQFP
Supplier Device Package 128-TQFP
Base Product Number LE79124
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 805648-LE79124KVC
Ultra Librarian 3D Model Ultra Librarian LE79124KVC CAD Model

Description

The LE79124KVC from Microchip Technology is a state-of-the-art integrated circuit designed for the telecommunications industry. This robust component is a testament to Microchip's commitment to providing high-performance solutions tailored for voice processing applications. The LE79124KVC is specifically engineered to deliver exceptional sound quality and reliability for a wide range of voice communication systems.

Key Features

  • Advanced Signal Processing: The LE79124KVC incorporates sophisticated algorithms to ensure crystal-clear voice quality and efficient signal transmission. It is well-suited for systems that require noise reduction, echo cancellation, and other voice enhancement features.
  • High Integration: This component integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process for system architects.
  • Low Power Consumption: Designed with power efficiency in mind, the LE79124KVC is ideal for applications where energy conservation is paramount, such as battery-powered devices or energy-sensitive infrastructures.
  • Robust Performance: The chip is built to withstand the rigors of industrial environments, offering stable performance even under challenging conditions.
  • Flexibility: Microchip Technology's LE79124KVC supports a variety of communication protocols and interfaces, making it a versatile choice for integration into existing and new telecommunication systems.

Applications

The LE79124KVC is suitable for a broad spectrum of applications, including but not limited to:

  • VoIP (Voice over Internet Protocol) systems
  • Residential gateways
  • Enterprise phone systems
  • Wireless communication devices
  • Interactive voice response (IVR) systems

Technical Specifications

For detailed technical specifications, designers and engineers should consult the datasheet and technical documentation provided by Microchip Technology. The LE79124KVC datasheet includes information on electrical characteristics, pin configurations, package details, and recommended operating conditions.

In conclusion, the LE79124KVC from Microchip Technology is a powerful and versatile component that offers unparalleled performance for voice processing applications in the telecommunications sector. Its combination of advanced features and reliable operation makes it an excellent choice for manufacturers looking to enhance their communication systems.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7623 $80.2869
6+ $21.9589 $131.7534
9+ $21.2727 $191.4543
12+ $20.5864 $247.0368
15+ $19.9002 $298.5030
20+ $17.8415 $356.8300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess