EN
  • EN
  • DE

LE9531CETC

Part No LE9531CETC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Subscriber Line Interface Concept (SLIC)
Interface Parallel
Number of Circuits 1
Voltage - Supply 3.3V
Current - Supply 40mA
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876988-LE9531CETC
Ultra Librarian 3D Model Ultra Librarian LE9531CETC CAD Model

Description

Microchip Technology's LE9531CETC Line Driver

The LE9531CETC is a high-performance line driver component from Microchip Technology, designed to deliver exceptional quality and reliability for a variety of communication applications. This integrated circuit is specifically engineered to meet the stringent requirements of DSL (Digital Subscriber Line) systems, making it an ideal choice for broadband access equipment manufacturers.

Key Features

  • Optimized for DSL Applications: The LE9531CETC is tailored for ADSL2+, VDSL2, and SHDSL applications, ensuring compatibility with the most common DSL technologies for high-speed internet access.
  • High Output Power: With its ability to provide high output power, this line driver can maintain signal integrity over long distances, which is crucial for maintaining high-speed data transmission in DSL systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the LE9531CETC minimizes power usage, which can lead to reduced operational costs and a lesser environmental impact.
  • Thermal Protection: The built-in thermal protection feature ensures that the device operates within safe temperature ranges, thereby enhancing the longevity and reliability of the line driver.
  • Differential Inputs and Outputs: Differential inputs and outputs provide improved noise immunity, which is essential for maintaining the quality of the communication signals in noisy environments.

Applications

The versatility of the LE9531CETC makes it suitable for a wide range of applications within the telecommunications sector. It is commonly used in:

  • DSLAMs (Digital Subscriber Line Access Multiplexers)
  • Customer Premises Equipment (CPE)
  • Central Office Equipment
  • Network Interface Units (NIUs)

Product Specifications

Microchip's LE9531CETC line driver comes in a compact, surface-mount package, which allows for efficient use of PCB space. It operates over a broad temperature range, ensuring performance in diverse environmental conditions. The device meets international regulatory standards, ensuring its suitability for global deployment in communication infrastructure.

With its robust design and advanced features, the LE9531CETC from Microchip Technology stands out as a top-tier solution for high-speed DSL communications, providing the performance and reliability that network operators demand.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess