EN
  • EN
  • DE

LPC47N237-MT

Part No LPC47N237-MT
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100TQFP / Controller Interface 100-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Applications Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 100-LQFP
Supplier Device Package 100-TQFP
Mounting Type Surface Mount
Base Product Number LPC47N237
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 189934-LPC47N237-MT
Ultra Librarian 3D Model Ultra Librarian LPC47N237-MT CAD Model

Description

Microchip Technology LPC47N237-MT Product Overview

The LPC47N237-MT is a robust and versatile I/O controller from the renowned manufacturer Microchip Technology. This product is designed to cater to the demanding needs of modern computing and embedded systems by providing a comprehensive range of I/O solutions. It is particularly well-suited for applications requiring reliable interfacing and control, such as industrial automation, consumer electronics, and automotive systems.

Key Features

  • Multi-Function Support: The LPC47N237-MT integrates several essential functions, including serial ports, parallel ports, and a keyboard/mouse controller, to reduce the number of separate components required on a motherboard.
  • High Compatibility: It is designed to be compatible with a wide range of CPUs and chipsets, making it an excellent choice for system designers looking for a flexible I/O solution.
  • Power Management: Advanced power management features are embedded within the controller to help reduce power consumption in systems, contributing to energy-efficient operations.
  • Robust Design: The device is engineered to withstand harsh operating conditions, ensuring reliability and longevity in challenging environments.

Technical Specifications

  • Interface: The LPC47N237-MT provides a Low Pin Count (LPC) interface, which is ideal for communication with modern chipsets and CPUs.
  • Serial Ports: It includes multiple serial ports with enhanced capabilities, allowing for seamless serial communication for devices such as modems and other peripherals.
  • Parallel Port: An integrated parallel port supports SPP, EPP, and ECP modes for connecting printers and other parallel devices.
  • Keyboard/Mouse Controller: It features a PS/2 keyboard and mouse controller, ensuring compatibility with standard input devices.

Applications

The LPC47N237-MT is ideal for a variety of applications. Its robust design and comprehensive feature set make it particularly useful in:

  • Desktop and Laptop PCs
  • Industrial Control Systems
  • Embedded Systems
  • Point of Sale Terminals
  • Automotive Infotainment Systems

With its combination of functionality, reliability, and compatibility, the LPC47N237-MT from Microchip Technology stands out as a top-tier I/O controller for designers and engineers looking to enhance their system capabilities.

You May Also Be Interested in

Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5629 $58.9467
55+ $2.1021 $115.6155
86+ $2.0374 $175.2164
118+ $1.9716 $232.6488
152+ $1.9058 $289.6816
203+ $1.7082 $346.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,700 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess