Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 170V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 890mV at 2A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1.5μA at 170V
Mounting Style SMD
Manufacturer Package DO-214AC, SMA Flat Leads
Supplier Device Package SMAflat
Operating Temperature - Junction -65°C ~ 150°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1261849-STPS1170AF
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS1170AF CAD Model

Description

The STPS1170AF is a robust Schottky diode, engineered by the renowned semiconductor manufacturer STMicroelectronics. Renowned for its high efficiency and reliability, this diode is a preferred choice in a variety of power rectification applications.

Key Features

  • Voltage Rating: The STPS1170AF offers a repetitive peak reverse voltage (V<sub>RRM) of 170 Volts, making it suitable for high voltage applications.
  • Forward Current: A notable average forward current (I<sub>F(AV)) of up to 1 Ampere, ensuring good current handling capability for a range of electronic circuits.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures high efficiency, which is critical for minimizing energy losses in power conversion systems.
  • Fast Switching: The STPS1170AF provides fast switching capabilities, which is beneficial for applications requiring quick response times, such as in switch-mode power supplies.
  • Thermal Resistance: The device exhibits excellent thermal performance with a low junction to ambient thermal resistance, which helps in maintaining stability under varying operational conditions.
  • Package: Enclosed in a robust and compact DO-41 plastic package, the STPS1170AF is designed to withstand harsh environments while offering ease of integration into a wide range of electronic assemblies.

Applications

The STPS1170AF is versatile in its applications, commonly found in:

  • Switch-mode power supplies (SMPS)
  • Power management systems
  • Freewheeling diodes in converters and motor control circuits
  • Automotive applications
  • Reverse battery protection
  • DC-DC converters

With its impressive combination of high voltage capacity, efficient power handling, and fast switching speeds, the STPS1170AF from STMicroelectronics is an excellent choice for designers looking to enhance the performance and reliability of their power rectification systems.

You May Also Be Interested in

ON Semiconductor
DIODE SCHOTTKY 30V 1A SOD123
Lowest to $0.0555
ECAD model for MBR130T3
ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL
Rohm Semiconductor
DIODE STANDARD 80V 100MAVMN2M
Lowest to $0.0540
ECAD model for 1SS400CMT2R
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
S8G
DIOTEC Electronics Corporation
DIODE GEN PURP 400V 8A SMC
Lowest to $0.0896
ECAD model for S8G
IXYS
DIODE SCHOTTKY 100V 300A SOT227B
Lowest to $272.5595
ECAD model for DSA300I100NA
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 3A, 100V, D
Lowest to $0.1888
ECAD model for SK3BB
Yangzhou yangjie electronic co., ltd
DO-201AD 40V 5.0A Diodes Recti / Diode
Lowest to $0.0671
ECAD model for SR540

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2980 $50.6600
410+ $0.2445 $100.2450
635+ $0.2369 $150.4315
875+ $0.2292 $200.5500
1,130+ $0.2216 $250.4080
1,510+ $0.1987 $300.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,853 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention