Products specifications Report Issue?

Manufacturer NVIDIA
Win Source Part Number 252797-NFORCE-IGP64
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFORCE-IGP64 CAD Model

Description

The NVIDIA 252797-NFORCE-IGP64 is a graphics processing unit (GPU) designed for high-performance computing.

  • Suitable For: use in gaming laptops and workstations that require high-end graphics processing capabilities.
  • Manufacturer: NVIDIA, a leading manufacturer of GPUs and other computer components.
  • Win Source Part Number: 252797-NFORCE-IGP64
  • Popularity: low popularity rating.
  • Function: The GPU is designed to provide high-quality graphics processing, making it ideal for use in gaming and other applications that require high-performance computing.

You May Also Be Interested in

NPC
Need more? Email Us
ECAD model for N262P07710
Intel
Lowest to $9.7551
ECAD model for N80286-10
Toko America Inc.
Need more? Email Us
ECAD model for N4532ZP132T30
NXP / Nexperia
Need more? Email Us
ECAD model for N700014BFBCFAA
NVIDIA
Lowest to $65.8055
ECAD model for N13M-GE1-B-A1
AVX Corporation
Need more? Email Us
ECAD model for N0JA226M004RWJ
Intel
MCS51 8-BIT CONTROL-ORIENTED MICROCONTROLLERS
Need more? Email Us
ECAD model for N8032AH
Intel
Need more? Email Us
ECAD model for N85C220-66
STMicroelectronics
Need more? Email Us
ECAD model for N18BPVIC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention