EN
  • EN
  • DE

L78L12

Part No L78L12
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case TO-92
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 724444-L78L12
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian L78L12 CAD Model

Description

The L78L12 from STMicroelectronics is a fixed output, three-terminal positive voltage regulator designed to deliver a well-regulated 12V supply. This device is part of the L78L series, which is renowned for providing local on-card regulation, eliminating the distribution problems associated with single-point regulation.

With an output voltage of 12V and an output current up to 100mA, the L78L12 is suitable for a wide range of applications, from simple low-power logic circuits to more complex projects. The regulator operates within an input voltage range of 14.7V to 35V, ensuring stability and reliability even under fluctuating input conditions.

This voltage regulator features internal current limiting, thermal shut down, and safe area protection. These features make it essentially indestructible, as the internal circuitry protects the device from various fault conditions that could potentially damage the components. If the output is short-circuited to ground or the maximum power dissipation is exceeded, the thermal shut down and safe area protection will activate, preventing any damage to the L78L12.

The L78L12 is available in several packages, including the popular TO-92, SO-8, and SOT-89. This variety allows for flexibility in design and caters to space-constrained applications. Its small size and low power consumption make it an ideal choice for portable devices.

In terms of applications, the L78L12 is versatile. It can be used in a variety of electronic circuits such as power supplies, instrumentation, and consumer electronics. Its ease of use and robustness also make it suitable for educational projects and hobbyist applications.

Overall, the L78L12 from STMicroelectronics is a reliable choice for anyone looking to incorporate a stable 12V voltage regulator into their circuit design. Its combination of protection features, package options, and wide input voltage range make it a flexible and durable option for a multitude of electronic applications.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess